Intel Corporation Interface Transceiver IC WGI217LM S LJWE

Description
Ethernet ICs Controller IEEE 10/ 100/1000 Mbps QFN48 Product overview: WGI217LM S LJWE from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI217LM S LJWE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ethernet ICs Controller IEEE 10/ 100/1000 Mbps QFN48 Product overview: WGI217LM S LJWE from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI217LM S LJWE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
753-WGI217LM S LJWE
Interface Transceiver IC 753-WGI217LM S LJWE
Ethernet ICs Controller IEEE 10/ 100/1000 Mbps QFN48 Product overview: WGI217LM S LJWE from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI217LM S LJWE can be used for catalog matching and distributor lookup.

Ethernet ICs Controller IEEE 10/ 100/1000 Mbps QFN48 Product overview: WGI217LM S LJWE from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI217LM S LJWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Interface - WGI217LM S LJWE - 1001846-WGI217LM S LJWE - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - WGI217LM S LJWE
1001846-WGI217LM S LJWE
Ethernet Interface - WGI217LM S LJWE 1001846-WGI217LM S LJWE
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001846-WGI217LM S LJWE Mounting: SMD (SMT) Data Rate: 1 Gbps Interface: PCIe Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN Alternative Parts (Cross-Reference): WGI217V S LJWH; WG82579LM S LHA6; WG82579LM S LHA5; KSZ9021RN; KSZ9021GNI; KSZ9021GNWGI217LM SLJWE; WGI217LMSLJWE; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.46 V Min Supply Voltage: 3.13 V Max Supply Current: 500 mA

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001846-WGI217LM S LJWE
Mounting: SMD (SMT)
Data Rate: 1 Gbps
Interface: PCIe
Number of Transceivers: 1
Categories: Ethernet Interface
Case / Package: QFN
Alternative Parts (Cross-Reference): WGI217V S LJWH; WG82579LM S LHA6; WG82579LM S LHA5; KSZ9021RN; KSZ9021GNI; KSZ9021GNWGI217LM SLJWE; WGI217LMSLJWE;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.46 V
Min Supply Voltage: 3.13 V
Max Supply Current: 500 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-WGI217LM S LJWE 1001846-WGI217LM S LJWE
Product Name Interface Transceiver IC Ethernet Interface - WGI217LM S LJWE
Device Type Transceiver Sensor Interface; Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD9985KSTZ-110 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details
Power Switch ICs - 1901291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers