Intel Corporation 3.3V QFN Interface Transceiver IC WGI210AT S LJXQ

Description
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000M bps 3.3V 64-Pin QFN EP Product overview: WGI210AT S LJXQ from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI210AT S LJXQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000M bps 3.3V 64-Pin QFN EP Product overview: WGI210AT S LJXQ from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI210AT S LJXQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V QFN Interface Transceiver IC - 753-WGI210AT S LJXQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V QFN Interface Transceiver IC
753-WGI210AT S LJXQ
3.3V QFN Interface Transceiver IC 753-WGI210AT S LJXQ
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000M bps 3.3V 64-Pin QFN EP Product overview: WGI210AT S LJXQ from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI210AT S LJXQ can be used for catalog matching and distributor lookup.

Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 3.3V 64-Pin QFN EP Product overview: WGI210AT S LJXQ from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-WGI210AT S LJXQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Interface - WGI210AT S LJXQ - 1104652-WGI210AT S LJXQ - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - WGI210AT S LJXQ
1104652-WGI210AT S LJXQ
Ethernet Interface - WGI210AT S LJXQ 1104652-WGI210AT S LJXQ
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104652-WGI210AT S LJXQ Data Rate: 1 Gbps Number of Transceivers: 1 Categories: Ethernet Interface Alternative Parts (Cross-Reference): KSZ8721BLI; KSZ8721BL-TR; NB3N5573DTR2G; TMS320F28027PTT; NB3N5573DTG; KSZ8721BLI-TRWGI210A T SLJXQ; WGI210AT.SLJXQ; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 2.97 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104652-WGI210AT S LJXQ
Data Rate: 1 Gbps
Number of Transceivers: 1
Categories: Ethernet Interface
Alternative Parts (Cross-Reference): KSZ8721BLI; KSZ8721BL-TR; NB3N5573DTR2G; TMS320F28027PTT; NB3N5573DTG; KSZ8721BLI-TRWGI210AT SLJXQ; WGI210AT.SLJXQ;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 2.97 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-WGI210AT S LJXQ 1104652-WGI210AT S LJXQ
Product Name 3.3V QFN Interface Transceiver IC Ethernet Interface - WGI210AT S LJXQ
Device Type Transceiver Sensor Interface; Storage Interface; Transceiver
Operating Temperature -40 C (-40 F) 0 C (32 F)
Package Type QFN EP
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 296-DLPC3421ZVB-ND - DigiKey
Specs
Technology SPI; I2C
Supply Voltage Other; 1.045V ~ 1.155V, 1.64V ~ 1.96V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
Power Switch ICs - 7512963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sop
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 33P3721-CGTJ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details