Intel Corporation 16-bit 13MHz Embedded Microprocessor MPU TS80L188EC13

Description
Microprocessor, 16-Bit, 13MHz, CMOS, PQFP100, EIAJ, QFP-100 Product overview: TS80L188EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80L188EC13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microprocessor, 16-Bit, 13MHz, CMOS, PQFP100, EIAJ, QFP-100 Product overview: TS80L188EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80L188EC13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 13MHz Embedded Microprocessor MPU - 694-TS80L188EC13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 13MHz Embedded Microprocessor MPU
694-TS80L188EC13
16-bit 13MHz Embedded Microprocessor MPU 694-TS80L188EC13
Microprocessor, 16-Bit, 13MHz, CMOS, PQFP100, EIAJ, QFP-100 Product overview: TS80L188EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80L188EC13 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 13MHz, CMOS, PQFP100, EIAJ, QFP-100 Product overview: TS80L188EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80L188EC13 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - 1165136-TS80L188EC13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1165136-TS80L188EC13
Integrated Circuits (ICs) - Embedded - Microprocessors 1165136-TS80L188EC13
Win Source Part Number: 1165136-TS80L188EC13 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i186 Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 13MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.0V Package: Bag Standard Package: 1 Package / Case: 100-QFP Supplier Device Package: 100-SQFP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8542.31.0001 Mfr: Intel Other Names: 2156-TS80L188EC13-IN ,INTINTTS80L188EC13 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1165136-TS80L188EC13
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: i186
Core Processor: 80C186
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 13MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.0V
Package: Bag
Standard Package: 1
Package / Case: 100-QFP
Supplier Device Package: 100-SQFP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8542.31.0001
Mfr: Intel
Other Names: 2156-TS80L188EC13-IN,INTINTTS80L188EC13
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Microprocessors - TS80L188EC13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
TS80L188EC13
Microprocessors TS80L188EC13
80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-SQFP

80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-SQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-TS80L188EC13 1165136-TS80L188EC13 TS80L188EC13
Product Name 16-bit 13MHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 16-Bit 16-Bit 16-Bit; 1 Core, 16-Bit
Package Type Other; QFP QFP; Other; 100-QFP
Operating Temperature -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details