Intel Corporation Embedded - Embedded - Microprocessors - TS80C188EC20 TS80C188EC20

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027603-TS80C188EC20 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 20 MHz Access Time: 20 µs Categories: Embedded - Microprocessors Case / Package: QFP Alternative Parts (Cross-Reference): TS80C188EC20TS80C188 EC-20; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027603-TS80C188EC20 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 20 MHz Access Time: 20 µs Categories: Embedded - Microprocessors Case / Package: QFP Alternative Parts (Cross-Reference): TS80C188EC20TS80C188 EC-20; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TS80C188EC20 - 1027603-TS80C188EC20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TS80C188EC20
1027603-TS80C188EC20
Embedded - Embedded - Microprocessors - TS80C188EC20 1027603-TS80C188EC20
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027603-TS80C188EC20 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 20 MHz Access Time: 20 µs Categories: Embedded - Microprocessors Case / Package: QFP Alternative Parts (Cross-Reference): TS80C188EC20TS80C188 EC-20; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027603-TS80C188EC20
Packaging: Bulk
Voltage: 5 V
Mounting: SMD (SMT)
Frequency: 20 MHz
Access Time: 20 µs
Categories: Embedded - Microprocessors
Case / Package: QFP
Alternative Parts (Cross-Reference): TS80C188EC20TS80C188EC-20;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now
16-bit 20MHz Embedded Microprocessor MPU - 694-TS80C188EC20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz Embedded Microprocessor MPU
694-TS80C188EC20
16-bit 20MHz Embedded Microprocessor MPU 694-TS80C188EC20
Microprocessor, 16-Bit, 20MHz, CMOS, PQFP100, EIAJ, QFP-100 Product overview: TS80C188EC20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80C188EC20 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 20MHz, CMOS, PQFP100, EIAJ, QFP-100 Product overview: TS80C188EC20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS80C188EC20 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1027603-TS80C188EC20 694-TS80C188EC20
Product Name Embedded - Embedded - Microprocessors - TS80C188EC20 16-bit 20MHz Embedded Microprocessor MPU
Package Type QFP; Other; QFP Other; QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microprocessor MPU - 694-D8155H - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
AM3517 Sitara Processor - AM3517AZCNAC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details