Intel Corporation Embedded - Embedded - Microprocessors - TG80960KA20 TG80960KA20

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028621-TG80960KA20 Packaging: Bulk Frequency: 20 MHz Access Time: 20 µs Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): TG80960KA20TG80960KA -20; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028621-TG80960KA20 Packaging: Bulk Frequency: 20 MHz Access Time: 20 µs Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): TG80960KA20TG80960KA -20; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TG80960KA20 - 1028621-TG80960KA20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TG80960KA20
1028621-TG80960KA20
Embedded - Embedded - Microprocessors - TG80960KA20 1028621-TG80960KA20
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028621-TG80960KA20 Packaging: Bulk Frequency: 20 MHz Access Time: 20 µs Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): TG80960KA20TG80960KA -20; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028621-TG80960KA20
Packaging: Bulk
Frequency: 20 MHz
Access Time: 20 µs
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): TG80960KA20TG80960KA-20;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Embedded Microprocessor MPU - 694-TG80960KA20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-TG80960KA20
Embedded Microprocessor MPU 694-TG80960KA20
Product overview: TG80960KA20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TG80960KA20 can be used for catalog matching and distributor lookup.

Product overview: TG80960KA20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TG80960KA20 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1028621-TG80960KA20 694-TG80960KA20
Product Name Embedded - Embedded - Microprocessors - TG80960KA20 Embedded Microprocessor MPU
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CDP1804ACD - Lingto Electronic Limited
Specs
Microprocessor Family CDP1804AC
View Details
AM3874 Sitara Processor - AM3874CCYEA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8 suppliers
Intel® Celeron® Processor 877 (2M Cache, 1.40 GHz) - 877 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1400 MHz
View Details
Microprocessors - 150-SAM9X72T-V/6GW-SL3DKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details