Intel Corporation Embedded - Embedded - Microprocessors - SLGAG SLGAG

Description
Win Source Part Number: 954769-SLGAG Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954769-SLGAG Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLGAG - 954769-SLGAG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLGAG
954769-SLGAG
Embedded - Embedded - Microprocessors - SLGAG 954769-SLGAG
Win Source Part Number: 954769-SLGAG Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954769-SLGAG
Series: *
Categories: Embedded - Microprocessors

Buy Now
1.60GHz Embedded Microprocessor MPU - 694-SLGAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.60GHz Embedded Microprocessor MPU
694-SLGAG
1.60GHz Embedded Microprocessor MPU 694-SLGAG
Core2 Duo SL9300 (1.60GHz U-FCBGA) Product overview: SLGAG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGAG can be used for catalog matching and distributor lookup.

Core2 Duo SL9300 (1.60GHz U-FCBGA) Product overview: SLGAG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGAG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954769-SLGAG 694-SLGAG
Product Name Embedded - Embedded - Microprocessors - SLGAG 1.60GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - 1044519-AM2732ADRFGAZCER - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V, 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA
HCTE JH & HiTCE SH
Clock Speed 1250 MHz
View Details