Intel Corporation 2.13GHz Embedded Microprocessor MPU SLBSC

Description
Core i7-940XM (2.13GHz PGA988) Product overview: SLBSC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBSC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-940XM (2.13GHz PGA988) Product overview: SLBSC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBSC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.13GHz Embedded Microprocessor MPU - 694-SLBSC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.13GHz Embedded Microprocessor MPU
694-SLBSC
2.13GHz Embedded Microprocessor MPU 694-SLBSC
Core i7-940XM (2.13GHz PGA988) Product overview: SLBSC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBSC can be used for catalog matching and distributor lookup.

Core i7-940XM (2.13GHz PGA988) Product overview: SLBSC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.13GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.13GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBSC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLBSC - 953529-SLBSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLBSC
953529-SLBSC
Embedded - Embedded - Microprocessors - SLBSC 953529-SLBSC
Win Source Part Number: 953529-SLBSC Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953529-SLBSC
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLBSC 953529-SLBSC
Product Name 2.13GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLBSC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750FX-FB1033T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
AM3892 Sitara Processor - AM3892CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
Intel® Pentium® Processor 2117U (2M Cache, 1.80 GHz) - 2117U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1800 MHz
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9CN12-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
5 suppliers