Teledyne e2v Semiconductors ARM ® Cortex ® based components (Layerscape)

Description
Advanced sixteen-core 64-bit Arm processor with up to 200 000 DMIPs computing capabilities. Featured with WRIOP capable to handle high-speed peripherals including 100 GbE, multiple PCIe Gen3.0, hardware L2 switching, DPAA2 with 100 Gbps decompression/compre ssion, and 50 Gbps Encryption engine. This is also complemented by a dual CAN interface, as well as UART, SPI, and I²C. It targets a wide range of Edge computing applications, high-end and high-speed communications in one device in Space, Aerospace & Military systems. Target applications: LX2160A processor is perfectly suited for a range of embedded applications that require high speed multicore CPU, packet processing performance, high-speed interfaces such as 100 Gb Ethernet, multiple PCIe Gen3.0 and SATA controllers. In Space, LX2160 Space Radiation Tolerant specific version offered by Teledyne e2v is serving Edge Computing systems, Single Board Computers and other compute intensive systems on equipment and payloads, enabling for instance AI on board in an optimized power envelope. In Aerospace & Military systems, LX2160 is equipping systems requiring heavy computing, integration, and power efficiency.
Description
Advanced sixteen-core 64-bit Arm processor with up to 200 000 DMIPs computing capabilities. Featured with WRIOP capable to handle high-speed peripherals including 100 GbE, multiple PCIe Gen3.0, hardware L2 switching, DPAA2 with 100 Gbps decompression/compre ssion, and 50 Gbps Encryption engine. This is also complemented by a dual CAN interface, as well as UART, SPI, and I²C. It targets a wide range of Edge computing applications, high-end and high-speed communications in one device in Space, Aerospace & Military systems. Target applications: LX2160A processor is perfectly suited for a range of embedded applications that require high speed multicore CPU, packet processing performance, high-speed interfaces such as 100 Gb Ethernet, multiple PCIe Gen3.0 and SATA controllers. In Space, LX2160 Space Radiation Tolerant specific version offered by Teledyne e2v is serving Edge Computing systems, Single Board Computers and other compute intensive systems on equipment and payloads, enabling for instance AI on board in an optimized power envelope. In Aerospace & Military systems, LX2160 is equipping systems requiring heavy computing, integration, and power efficiency.

Suppliers

Company
Product
Description
Supplier Links
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Saint-Egrève, France
ARM ® Cortex ® based components (Layerscape)
ARM ® Cortex ® based components (Layerscape)
Advanced sixteen-core 64-bit Arm processor with up to 200 000 DMIPs computing capabilities. Featured with WRIOP capable to handle high-speed peripherals including 100 GbE, multiple PCIe Gen3.0, hardware L2 switching, DPAA2 with 100 Gbps decompression/compre ssion, and 50 Gbps Encryption engine. This is also complemented by a dual CAN interface, as well as UART, SPI, and I²C. It targets a wide range of Edge computing applications, high-end and high-speed communications in one device in Space, Aerospace & Military systems. Target applications: LX2160A processor is perfectly suited for a range of embedded applications that require high speed multicore CPU, packet processing performance, high-speed interfaces such as 100 Gb Ethernet, multiple PCIe Gen3.0 and SATA controllers. In Space, LX2160 Space Radiation Tolerant specific version offered by Teledyne e2v is serving Edge Computing systems, Single Board Computers and other compute intensive systems on equipment and payloads, enabling for instance AI on board in an optimized power envelope. In Aerospace & Military systems, LX2160 is equipping systems requiring heavy computing, integration, and power efficiency.

Advanced sixteen-core 64-bit Arm processor with up to 200 000 DMIPs computing capabilities. Featured with WRIOP capable to handle high-speed peripherals including 100 GbE, multiple PCIe Gen3.0, hardware L2 switching, DPAA2 with 100 Gbps decompression/compression, and 50 Gbps Encryption engine. This is also complemented by a dual CAN interface, as well as UART, SPI, and I²C. It targets a wide range of Edge computing applications, high-end and high-speed communications in one device in Space, Aerospace & Military systems.

Target applications:
LX2160A processor is perfectly suited for a range of embedded applications that require high speed multicore CPU, packet processing performance, high-speed interfaces such as 100 Gb Ethernet, multiple PCIe Gen3.0 and SATA controllers. In Space, LX2160 Space Radiation Tolerant specific version offered by Teledyne e2v is serving Edge Computing systems, Single Board Computers and other compute intensive systems on equipment and payloads, enabling for instance AI on board in an optimized power envelope. In Aerospace & Military systems, LX2160 is equipping systems requiring heavy computing, integration, and power efficiency.

Supplier's Site

Technical Specifications

  Teledyne e2v Semiconductors
Product Category Microprocessor Chips (MPU)
Product Name ARM ® Cortex ® based components (Layerscape)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 5962-9310503QYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM3354 Sitara Processor - AM3354BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II Pro
Package Type P-BGA; Other; 689 TePBGA II
Clock Speed 800 MHz
View Details
Microprocessors - 150-SAM9X70-V/4PB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details