Intel Corporation Embedded - Embedded - Microprocessors - SLBQG SLBQG

Description
Win Source Part Number: 953545-SLBQG Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953545-SLBQG Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLBQG - 953545-SLBQG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLBQG
953545-SLBQG
Embedded - Embedded - Microprocessors - SLBQG 953545-SLBQG
Win Source Part Number: 953545-SLBQG Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953545-SLBQG
Series: *
Categories: Embedded - Microprocessors

Buy Now
1.73GHz Embedded Microprocessor MPU - 694-SLBQG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.73GHz Embedded Microprocessor MPU
694-SLBQG
1.73GHz Embedded Microprocessor MPU 694-SLBQG
Core i7-740QM 1.73GHz G1 (rPGA988A) Product overview: SLBQG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.73GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.73GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBQG can be used for catalog matching and distributor lookup.

Core i7-740QM 1.73GHz G1 (rPGA988A) Product overview: SLBQG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.73GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.73GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBQG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953545-SLBQG 694-SLBQG
Product Name Embedded - Embedded - Microprocessors - SLBQG 1.73GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6421BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Embedded - Microprocessors - 5962-9310503QYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details