Rochester Electronics Embedded - Embedded - Microprocessors - AM3715CUS AM3715CUS

Description
Manufacturer: Texas Instruments Win Source Part Number: 911362-AM3715CUS Series: Sitara™ Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 423-FCBGA (16x16) Core Processor: ARM® Cortex®-A8 Speed: 800MHz Package: Bulk Package: 423-LFBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 423-FCBGA (16x16) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 911362-AM3715CUS Series: Sitara™ Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 423-FCBGA (16x16) Core Processor: ARM® Cortex®-A8 Speed: 800MHz Package: Bulk Package: 423-LFBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 423-FCBGA (16x16) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AM3715CUS - 911362-AM3715CUS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3715CUS
911362-AM3715CUS
Embedded - Embedded - Microprocessors - AM3715CUS 911362-AM3715CUS
Manufacturer: Texas Instruments Win Source Part Number: 911362-AM3715CUS Series: Sitara™ Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 423-FCBGA (16x16) Core Processor: ARM® Cortex®-A8 Speed: 800MHz Package: Bulk Package: 423-LFBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 423-FCBGA (16x16) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 911362-AM3715CUS
Series: Sitara™
Operating Temperature Range: 0°C ~ 90°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 423-FCBGA (16x16)
Core Processor: ARM® Cortex®-A8
Speed: 800MHz
Package: Bulk
Package: 423-LFBGA, FCBGA
Categories: Integrated Circuits (ICs)
Case / Package: 423-FCBGA (16x16)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - AM3715CUS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3715CUS
Embedded - Microprocessors AM3715CUS
IC MPU SITARA 800MHZ 423FCBGA

IC MPU SITARA 800MHZ 423FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 911362-AM3715CUS AM3715CUS
Product Name Embedded - Embedded - Microprocessors - AM3715CUS Embedded - Microprocessors
Package Type Other; 423-FCBGA (16x16)
Unlock Full Specs
to access all available technical data

Similar Products

AM3871 Sitara Processor - AM3871CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
Embedded - Microprocessors - FWIXP425BB - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details