Intel Corporation 3.4GHz 64bit Embedded Microprocessor MPU SL9C5

Description
P4 551 3.4GHz (LGA775 64bit) Product overview: SL9C5 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4GHz, 64bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.4GHz, 64bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL9C5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
P4 551 3.4GHz (LGA775 64bit) Product overview: SL9C5 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4GHz, 64bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.4GHz, 64bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL9C5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.4GHz 64bit Embedded Microprocessor MPU - 694-SL9C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.4GHz 64bit Embedded Microprocessor MPU
694-SL9C5
3.4GHz 64bit Embedded Microprocessor MPU 694-SL9C5
P4 551 3.4GHz (LGA775 64bit) Product overview: SL9C5 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4GHz, 64bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.4GHz, 64bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL9C5 can be used for catalog matching and distributor lookup.

P4 551 3.4GHz (LGA775 64bit) Product overview: SL9C5 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4GHz, 64bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.4GHz, 64bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL9C5 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SL9C5 - 955570-SL9C5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SL9C5
955570-SL9C5
Embedded - Embedded - Microprocessors - SL9C5 955570-SL9C5
Win Source Part Number: 955570-SL9C5 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955570-SL9C5
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SL9C5 955570-SL9C5
Product Name 3.4GHz 64bit Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SL9C5
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - ATSAMA5D41A-CU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
AM1705 Sitara Processor - AM1705DPTPA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details