DM388 DaVinci Digital Media Processor is a high-performance system-on-chip based on a 1000-MHz ARM Cortex-A8 processor, targeting applications such as IP netcams, HD video conferencing, and embedded vision. It is packaged in a 609-pin FCCSP (AAR) with 0.8-mm effective pitch and 0.5-mm ball spacing, and operates from -40°C to 95°C. The device supports DDR2/DDR3/DDR3L SDRAM, HDMI 1.3 output, dual USB 2.0 ports, PCI Express 2.0, and integrates HD video processing, camera interface, and audio subsystems. All variants in this series feature identical core architecture, memory interfaces, and peripheral support.
DaVinci Digital Media Processor 609-FCBGA -40 to 95
| Texas Instruments | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | DM388AAARD11 |
| Product Name | DM388 DaVinci Digital Media Processor |
| Microprocessor Family | ARM |
| Supply Voltage | 1.8V; 3.3V |
| Package Type | Other; FCBGA |
| Clock Speed | 1000 MHz |