Intel Corporation Embedded Microprocessor MPU SL9BN

Description
Core Duo T2050 (1.6GMHz u-FCPGA) Product overview: SL9BN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL9BN can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core Duo T2050 (1.6GMHz u-FCPGA) Product overview: SL9BN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL9BN can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-SL9BN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-SL9BN
Embedded Microprocessor MPU 694-SL9BN
Core Duo T2050 (1.6GMHz u-FCPGA) Product overview: SL9BN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL9BN can be used for catalog matching and distributor lookup.

Core Duo T2050 (1.6GMHz u-FCPGA) Product overview: SL9BN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL9BN can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SL9BN - 954966-SL9BN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SL9BN
954966-SL9BN
Embedded - Embedded - Microprocessors - SL9BN 954966-SL9BN
Win Source Part Number: 954966-SL9BN Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954966-SL9BN
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SL9BN 954966-SL9BN
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SL9BN
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CS80C86 - Lingto Electronic Limited
Specs
Microprocessor Family 80C86
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details