Intel Corporation Embedded - Embedded - Microprocessors - SB80L186EB16 SB80L186EB16

Description
Manufacturer: Intel Win Source Part Number: 042521-SB80L186EB16 Packaging: Tray Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Graphics Acceleration: No Voltage - I/O: 3.0V Additional Interfaces: Serial Communications Unit (SCU) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-SQFP Speed(Frequency): 16MHz Security Package / Case: 80-QFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 042521-SB80L186EB16 Packaging: Tray Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Graphics Acceleration: No Voltage - I/O: 3.0V Additional Interfaces: Serial Communications Unit (SCU) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-SQFP Speed(Frequency): 16MHz Security Package / Case: 80-QFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SB80L186EB16 - 042521-SB80L186EB16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SB80L186EB16
042521-SB80L186EB16
Embedded - Embedded - Microprocessors - SB80L186EB16 042521-SB80L186EB16
Manufacturer: Intel Win Source Part Number: 042521-SB80L186EB16 Packaging: Tray Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Graphics Acceleration: No Voltage - I/O: 3.0V Additional Interfaces: Serial Communications Unit (SCU) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-SQFP Speed(Frequency): 16MHz Security Package / Case: 80-QFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 042521-SB80L186EB16
Packaging: Tray
Core Processor: 80C186
Number of Cores/Bus Width: 1 Core, 16-Bit
Graphics Acceleration: No
Voltage - I/O: 3.0V
Additional Interfaces: Serial Communications Unit (SCU)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 80-SQFP
Speed(Frequency): 16MHz
Security Package / Case: 80-QFP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16MHz Embedded Microprocessor MPU - 694-SB80L186EB16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz Embedded Microprocessor MPU
694-SB80L186EB16
16-bit 16MHz Embedded Microprocessor MPU 694-SB80L186EB16
16-BIT, 16MHz, MICROPROCESSOR, PQFP80, SHRINK, QFP-80 Product overview: SB80L186EB16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SB80L186EB16 can be used for catalog matching and distributor lookup.

16-BIT, 16MHz, MICROPROCESSOR, PQFP80, SHRINK, QFP-80 Product overview: SB80L186EB16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SB80L186EB16 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 042521-SB80L186EB16 694-SB80L186EB16
Product Name Embedded - Embedded - Microprocessors - SB80L186EB16 16-bit 16MHz Embedded Microprocessor MPU
Data Bus 16-Bit 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5708BCBDJEAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - AM3352BZCZD30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details