Microchip Technology, Inc. Microprocessors ATSAMA5D43A-CUR

Description
ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 289-LFBGA (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 289-LFBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - ATSAMA5D43A-CURTR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D43A-CURTR-ND
Microprocessors ATSAMA5D43A-CURTR-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 289-LFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 289-LFBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320976-ATSAMA5D43A-CUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1320976-ATSAMA5D43A-CUR
Integrated Circuits (ICs) - Embedded - Microprocessors 1320976-ATSAMA5D43A-CUR
Manufacturer: Microchip Technology Win Source Part Number: 1320976-ATSAMA5D43A- CUR Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Reel - TR Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR, LPDDR2, DDR2 Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 (3) Voltage - I/O: 1.2V, 1.8V, 3.3V Security Features: AES, SHA, TDES, TRNG Additional Interfaces: EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART Standard Package: 1,000 Supplier Device Package: 289-LFBGA (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 289-LFBGA ECCN: 5A992C Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATSAMA5D43A-CUR-ND,1 611-ATSAMA5D43A-CURT R-ND,ATSAMA5D43A-CUR TR,1611-ATSAMA5D43A- CURTR,ATSAMA5D43A-CU RCT,1611-ATSAMA5D43A -CURCT,ATSAMA5D43A-C URDKR,1611-ATSAMA5D4 3A-CURDKR,1611-ATSAM A5D43A-CURDKR-ND,161 1-ATSAMA5D43A-CURDKR INACTIVE,1611-ATSAMA 5D43A-CURTRINACTIVE Base Product Number: ATSAMA5D43 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320976-ATSAMA5D43A-CUR
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Reel - TR
Core Processor: ARM® Cortex®-A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: LPDDR, LPDDR2, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100Mbps (1)
USB: USB 2.0 (3)
Voltage - I/O: 1.2V, 1.8V, 3.3V
Security Features: AES, SHA, TDES, TRNG
Additional Interfaces: EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART
Standard Package: 1,000
Supplier Device Package: 289-LFBGA (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 289-LFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATSAMA5D43A-CUR-ND,1611-ATSAMA5D43A-CURTR-ND,ATSAMA5D43A-CURTR,1611-ATSAMA5D43A-CURTR,ATSAMA5D43A-CURCT,1611-ATSAMA5D43A-CURCT,ATSAMA5D43A-CURDKR,1611-ATSAMA5D43A-CURDKR,1611-ATSAMA5D43A-CURDKR-ND,1611-ATSAMA5D43A-CURDKRINACTIVE,1611-ATSAMA5D43A-CURTRINACTIVE
Base Product Number: ATSAMA5D43
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
600MHZ Embedded Microprocessor MPU - 694-ATSAMA5D43A-CUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHZ Embedded Microprocessor MPU
694-ATSAMA5D43A-CUR
600MHZ Embedded Microprocessor MPU 694-ATSAMA5D43A-CUR
IC MPU SAMA5D4 600MHZ 289LFBGA Product overview: ATSAMA5D43A-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D43A-CUR can be used for catalog matching and distributor lookup.

IC MPU SAMA5D4 600MHZ 289LFBGA Product overview: ATSAMA5D43A-CUR from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D43A-CUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - ATSAMA5D43A-CUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D43A-CUR
Microprocessors ATSAMA5D43A-CUR
ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 289-LFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 289-LFBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D43A-CUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D43A-CUR
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D43A-CUR
IC MPU SAMA5D4 600MHZ 289LFBGA

IC MPU SAMA5D4 600MHZ 289LFBGA

Supplier's Site
Embedded - Microprocessors - ATSAMA5D43A-CUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D43A-CUR
Embedded - Microprocessors ATSAMA5D43A-CUR
IC MCU 32BIT 128KB ROM 289LFBGA

IC MCU 32BIT 128KB ROM 289LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number ATSAMA5D43A-CURTR-ND 1320976-ATSAMA5D43A-CUR 694-ATSAMA5D43A-CUR ATSAMA5D43A-CUR ATSAMA5D43A-CUR ATSAMA5D43A-CUR
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 600MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5 ARM® Cortex®-A5 ARM; ARMR CortexR-A5 ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V 1.2V, 1.8V, 3.3V 1.26 V
Package Type Other; 289-LFBGA Other; 289-LFBGA Other; Tape & Reel (TR) BGA; Other; 289-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Microprocessors - AT91SAM9260B-CU-100-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
4 suppliers