Intel Corporation Embedded - Embedded - Microprocessors - RK80532RC060128 RK80532RC060128

Description
Win Source Part Number: 955117-RK80532RC0601 28 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955117-RK80532RC0601 28 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - RK80532RC060128 - 955117-RK80532RC060128 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RK80532RC060128
955117-RK80532RC060128
Embedded - Embedded - Microprocessors - RK80532RC060128 955117-RK80532RC060128
Win Source Part Number: 955117-RK80532RC0601 28 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955117-RK80532RC060128
Series: *
Categories: Embedded - Microprocessors

Buy Now
32-bit 2500MHz Embedded Microprocessor MPU - 694-RK80532RC060128 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 2500MHz Embedded Microprocessor MPU
694-RK80532RC060128
32-bit 2500MHz Embedded Microprocessor MPU 694-RK80532RC060128
Microprocessor, 32-Bit, 2500MHz, CMOS, CPGA478, FLIP CHIP, PGA2-478 Product overview: RK80532RC060128 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2500MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 2500MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RK80532RC060128 can be used for catalog matching and distributor lookup.

Microprocessor, 32-Bit, 2500MHz, CMOS, CPGA478, FLIP CHIP, PGA2-478 Product overview: RK80532RC060128 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2500MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 2500MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RK80532RC060128 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955117-RK80532RC060128 694-RK80532RC060128
Product Name Embedded - Embedded - Microprocessors - RK80532RC060128 32-bit 2500MHz Embedded Microprocessor MPU
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details