Rochester Electronics Embedded - Embedded - Microprocessors - 5962-9583701QXA 5962-9583701QXA

Description
Manufacturer: Intel Win Source Part Number: 856671-5962-9583701Q XA Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 856671-5962-9583701Q XA Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 5962-9583701QXA - 856671-5962-9583701QXA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 5962-9583701QXA
856671-5962-9583701QXA
Embedded - Embedded - Microprocessors - 5962-9583701QXA 856671-5962-9583701QXA
Manufacturer: Intel Win Source Part Number: 856671-5962-9583701Q XA Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 856671-5962-9583701QXA
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microprocessors - 5962-9583701QXA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
5962-9583701QXA
Embedded - Microprocessors 5962-9583701QXA
RISC MICROPROCESSOR, 32-BIT

RISC MICROPROCESSOR, 32-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 856671-5962-9583701QXA 5962-9583701QXA
Product Name Embedded - Embedded - Microprocessors - 5962-9583701QXA Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FWIXP420BD - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
AM1808 Sitara Processor - AM1808EZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details
Microprocessors - AT91SAM9XE256-QU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
5 suppliers