Intel Corporation Embedded - Embedded - Microprocessors - RG82845E RG82845E

Description
Manufacturer: Intel Win Source Part Number: 294265-RG82845E Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 294265-RG82845E Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - RG82845E - 294265-RG82845E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RG82845E
294265-RG82845E
Embedded - Embedded - Microprocessors - RG82845E 294265-RG82845E
Manufacturer: Intel Win Source Part Number: 294265-RG82845E Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 294265-RG82845E
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microprocessor MPU - 694-RG82845E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-RG82845E
Embedded Microprocessor MPU 694-RG82845E
CHIPSET FOR APPLIED COMPUTING Product overview: RG82845E from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RG82845E can be used for catalog matching and distributor lookup.

CHIPSET FOR APPLIED COMPUTING Product overview: RG82845E from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RG82845E can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - RG82845E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RG82845E
Microprocessors RG82845E
Microprocessor IC *

Microprocessor IC *

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RG82845E
Integrated Circuits (ICs) - Embedded - Microprocessors RG82845E
CHIPSET FOR APPLIED COMPUTING

CHIPSET FOR APPLIED COMPUTING

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 294265-RG82845E 694-RG82845E RG82845E RG82845E
Product Name Embedded - Embedded - Microprocessors - RG82845E Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
10 suppliers
Embedded - Microprocessors - 25EMPPC603EBC-166 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details