Texas Instruments AM1707 Sitara Processor AM1707DZKBA3

Description
Sitara Processor 256-BGA
Request a Quote Datasheet
Description
Sitara Processor 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1707 Sitara Processor - AM1707DZKBA3 - Texas Instruments
Dallas, TX, United States
AM1707 Sitara Processor
AM1707DZKBA3
AM1707 Sitara Processor AM1707DZKBA3
Sitara Processor 256-BGA

Sitara Processor 256-BGA

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM1707DZKBA3 - 768427-AM1707DZKBA3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1707DZKBA3
768427-AM1707DZKBA3
Embedded - Embedded - Microprocessors - AM1707DZKBA3 768427-AM1707DZKBA3
Manufacturer: Texas Instruments Win Source Part Number: 768427-AM1707DZKBA3 Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 375MHz Co-Processors/DSP: System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 256-BGA Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART Family Name: AM1707 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): AM1707BZKB3; AM1707DZKB3; AM1707CZKB3; AM1707DZKBT3; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768427-AM1707DZKBA3
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 375MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 256-BGA
Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART
Family Name: AM1707
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): AM1707BZKB3; AM1707DZKB3; AM1707CZKB3; AM1707DZKBT3;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - AM1707DZKBA3-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM1707DZKBA3-ND
Microprocessors AM1707DZKBA3-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now Datasheet
BGA Embedded Microprocessor MPU - 694-AM1707DZKBA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-AM1707DZKBA3
BGA Embedded Microprocessor MPU 694-AM1707DZKBA3
Sitara processor: Arm9, SDRAM, Ethernet, display 256-BGA -40 to 105 Product overview: AM1707DZKBA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1707DZKBA3 can be used for catalog matching and distributor lookup.

Sitara processor: Arm9, SDRAM, Ethernet, display 256-BGA -40 to 105 Product overview: AM1707DZKBA3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1707DZKBA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM1707DZKBA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1707DZKBA3
Microprocessors AM1707DZKBA3
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1707DZKBA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1707DZKBA3
Integrated Circuits (ICs) - Embedded - Microprocessors AM1707DZKBA3
IC MPU SITARA 375MHZ 256BGA

IC MPU SITARA 375MHZ 256BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1707DZKBA3 768427-AM1707DZKBA3 AM1707DZKBA3-ND 694-AM1707DZKBA3 AM1707DZKBA3 AM1707DZKBA3
Product Name AM1707 Sitara Processor Embedded - Embedded - Microprocessors - AM1707DZKBA3 Microprocessors BGA Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.8V; 3.3V 1.2V
Package Type Other; BGA BGA; Other; 256-BGA Other; BGA BGA; Other; 256-BGA
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz
UARTs 3
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - AM3703CUSNEST - 768455-AM3703CUSNEST - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
3 suppliers
DM388 DaVinci Digital Media Processor - DM388AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Microprocessors - DRA726APGABCRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
AM3358 Sitara Processor - AM3358BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers