5962-8513303QA -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
5962-8513303QA
Description
MICROPROCESSOR, 8-BIT
-
Lingto Electronic Limited
Datasheet
Description
MICROPROCESSOR, 8-BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
5962-8513303QA |
|
Product Name
|
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Microchip Technology, Inc.
Microprocessor Family
ARM; ARMR CortexR-A5
Clock Speed
500 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details