Intel Corporation 850MHz Embedded Microprocessor MPU RB80526RY850128SL54Q

Description
MPU Celeron Processor 64-Bit 0.18um 850MHz 370-Pin FCPGA Product overview: RB80526RY850128SL54Q from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 850MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RB80526RY850128S L54Q can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU Celeron Processor 64-Bit 0.18um 850MHz 370-Pin FCPGA Product overview: RB80526RY850128SL54Q from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 850MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RB80526RY850128S L54Q can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
850MHz Embedded Microprocessor MPU - 694-RB80526RY850128SL54Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MHz Embedded Microprocessor MPU
694-RB80526RY850128SL54Q
850MHz Embedded Microprocessor MPU 694-RB80526RY850128SL54Q
MPU Celeron Processor 64-Bit 0.18um 850MHz 370-Pin FCPGA Product overview: RB80526RY850128SL54Q from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 850MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RB80526RY850128S L54Q can be used for catalog matching and distributor lookup.

MPU Celeron Processor 64-Bit 0.18um 850MHz 370-Pin FCPGA Product overview: RB80526RY850128SL54Q from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 850MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RB80526RY850128SL54Q can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - RB80526RY850128SL54Q - 1087661-RB80526RY850128SL54Q - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RB80526RY850128SL54Q
1087661-RB80526RY850128SL54Q
Embedded - Embedded - Microprocessors - RB80526RY850128SL54Q 1087661-RB80526RY850128SL54Q
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087661-RB80526RY850 128SL54Q Packaging: Bulk Frequency: 850 MHz Operating Supply Voltage: 1.7 V Access Time: 850 µs Number of Pins: 370 Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): RB80526RY850128SL54Q RB80526RY850128-SL54 Q; RB80526RY850128/SL54 Q; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087661-RB80526RY850128SL54Q
Packaging: Bulk
Frequency: 850 MHz
Operating Supply Voltage: 1.7 V
Access Time: 850 µs
Number of Pins: 370
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): RB80526RY850128SL54QRB80526RY850128-SL54Q; RB80526RY850128/SL54Q;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-RB80526RY850128SL54Q 1087661-RB80526RY850128SL54Q
Product Name 850MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - RB80526RY850128SL54Q
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 5962-9453203MYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
DM3730 Digital Media Processor - DM3730CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X60T-V/6GWTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details