Sitara Processor 298-NFBGA -40 to 105
Sitara processor: Arm Cortex-A8, 1Gb Ethernet, display, CAN 298-NFBGA -40 to 105 Product overview: AM3352BZCEA60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCEA60 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1144001-AM3352BZCEA6
Packaging: Tube
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Supplier Device Package: 298-NFBGA (13x13)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 298-LFBGA
Alternative Parts (Cross-Reference): AM3352BZCZA60; AM3352BZCEA60R; AM3352BZCZA30;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: AM3352
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)
IC MPU SITARA 600MHZ 298NFBGA
Microprocessors - MPU Sitara ARM Cortex-A8 MPU
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)
IC MPU SITARA 600MHZ 298NFBGA
IC MPU SITARA 600MHZ 298NFBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM3352BZCEA60 | 694-AM3352BZCEA60 | 1144001-AM3352BZCEA60 | 296-42895-5-ND | AM3352BZCEA60 | AM3352BZCEA60 | AM3352BZCEA60 | AM3352BZCEA60 | AM3352BZCEA60 |
| Product Name | AM3352 Sitara Processor | ARM Cortex-A 1Gb Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - AM3352BZCEA60 | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Microprocessor Family | ARM | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | |||
| Supply Voltage | 1.8V; 3.3V | 1.1V | 1.8V, 3.3V | 1.8V; 3.3V | |||||
| Package Type | Other; NFBGA | Other; LFBGA | Other; 298-LFBGA | BGA; Other; 298-LFBGA | Other; 298-LFBGA | ||||
| Clock Speed | 300 to 1000 MHz | 600 MHz | 600 MHz | 600 MHz | 600 MHz | ||||
| RAM | 128 KB |