Intel Corporation Interface - Interface - Controllers - QCIXF1002ED QCIXF1002ED

Description
Manufacturer: Intel Win Source Part Number: 733548-QCIXF1002ED Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: BGA Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 733548-QCIXF1002ED Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: BGA Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - QCIXF1002ED - 733548-QCIXF1002ED - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - QCIXF1002ED
733548-QCIXF1002ED
Interface - Interface - Controllers - QCIXF1002ED 733548-QCIXF1002ED
Manufacturer: Intel Win Source Part Number: 733548-QCIXF1002ED Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: BGA Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 733548-QCIXF1002ED
Manufacturer Homepage: www.intel.com
RoHS State: Request Verification
Reference case: BGA
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
3.3V 165.89MHZ BGA Interface Transceiver IC - 753-QCIXF1002ED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 165.89MHZ BGA Interface Transceiver IC
753-QCIXF1002ED
3.3V 165.89MHZ BGA Interface Transceiver IC 753-QCIXF1002ED
NETWORK PROC 3.3V 165.89MHZ 432-PIN HL-BGA Product overview: QCIXF1002ED from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHZ, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 165.89MHZ, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-QCIXF1002ED can be used for catalog matching and distributor lookup.

NETWORK PROC 3.3V 165.89MHZ 432-PIN HL-BGA Product overview: QCIXF1002ED from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165.89MHZ, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 165.89MHZ, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-QCIXF1002ED can be used for catalog matching and distributor lookup.

Supplier's Site
Controllers - QCIXF1002ED - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
QCIXF1002ED
Controllers QCIXF1002ED
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 733548-QCIXF1002ED 753-QCIXF1002ED QCIXF1002ED
Product Name Interface - Interface - Controllers - QCIXF1002ED 3.3V 165.89MHZ BGA Interface Transceiver IC Controllers
Device Type Transceiver CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
 - 26LS33PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details