Intel Corporation Embedded - Embedded - Microprocessors - PRIXP420BD PRIXP420BD

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021382-PRIXP420BD Voltage: 1.3 V Mounting: SMD (SMT) Frequency: 533 MHz Number of Pins: 492 Categories: Embedded - Microprocessors Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021382-PRIXP420BD Voltage: 1.3 V Mounting: SMD (SMT) Frequency: 533 MHz Number of Pins: 492 Categories: Embedded - Microprocessors Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - PRIXP420BD - 1021382-PRIXP420BD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - PRIXP420BD
1021382-PRIXP420BD
Embedded - Embedded - Microprocessors - PRIXP420BD 1021382-PRIXP420BD
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021382-PRIXP420BD Voltage: 1.3 V Mounting: SMD (SMT) Frequency: 533 MHz Number of Pins: 492 Categories: Embedded - Microprocessors Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021382-PRIXP420BD
Voltage: 1.3 V
Mounting: SMD (SMT)
Frequency: 533 MHz
Number of Pins: 492
Categories: Embedded - Microprocessors
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now
32-bit 533MHz BGA Embedded Microprocessor MPU - 694-PRIXP420BD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 533MHz BGA Embedded Microprocessor MPU
694-PRIXP420BD
32-bit 533MHz BGA Embedded Microprocessor MPU 694-PRIXP420BD
RISC Microprocessor, 32-Bit, 533MHz, CMOS, PBGA492, LEAD FREE, PLASTIC, BGA-492 Product overview: PRIXP420BD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 533MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 533MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PRIXP420BD can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 533MHz, CMOS, PBGA492, LEAD FREE, PLASTIC, BGA-492 Product overview: PRIXP420BD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 533MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 533MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PRIXP420BD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1021382-PRIXP420BD 694-PRIXP420BD
Product Name Embedded - Embedded - Microprocessors - PRIXP420BD 32-bit 533MHz BGA Embedded Microprocessor MPU
Package Type Other; BGA Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEFP2012T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3354 Sitara Processor - AM3354BZCZA80R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Microprocessors - 150-ATSAMA5D29-CN-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.5V; 1.8V; 3.3V
View Details
2 suppliers