Intel Corporation 1.8GHz Embedded Microprocessor MPU AU80610006252AASLBXD

Description
CPU - Central Processing Units Atom D425 Single CR 1.8GHz FCBGA559 Product overview: AU80610006252AASLBXD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU80610006252AAS LBXD can be used for catalog matching and distributor lookup.
Request a Quote
Description
CPU - Central Processing Units Atom D425 Single CR 1.8GHz FCBGA559 Product overview: AU80610006252AASLBXD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU80610006252AAS LBXD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8GHz Embedded Microprocessor MPU - 694-AU80610006252AASLBXD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8GHz Embedded Microprocessor MPU
694-AU80610006252AASLBXD
1.8GHz Embedded Microprocessor MPU 694-AU80610006252AASLBXD
CPU - Central Processing Units Atom D425 Single CR 1.8GHz FCBGA559 Product overview: AU80610006252AASLBXD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU80610006252AAS LBXD can be used for catalog matching and distributor lookup.

CPU - Central Processing Units Atom D425 Single CR 1.8GHz FCBGA559 Product overview: AU80610006252AASLBXD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AU80610006252AASLBXD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AU80610006252AASLBXD - 979817-AU80610006252AASLBXD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AU80610006252AASLBXD
979817-AU80610006252AASLBXD
Embedded - Embedded - Microprocessors - AU80610006252AASLBXD 979817-AU80610006252AASLBXD
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979817-AU80610006252 AASLBXD Mounting: SMD (SMT) Operating Supply Voltage: 1.175 V Memory Type: DDR2, DDR3 Memory Size: 4 GB Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.8 GHz Number of Cores: 1 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 64 b RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979817-AU80610006252AASLBXD
Mounting: SMD (SMT)
Operating Supply Voltage: 1.175 V
Memory Type: DDR2, DDR3
Memory Size: 4 GB
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Max Frequency: 1.8 GHz
Number of Cores: 1
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Data Bus Width: 64 b
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AU80610006252AASLBXD 979817-AU80610006252AASLBXD
Product Name 1.8GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AU80610006252AASLBXD
Supply Voltage 1.175V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - A80386EXI - 1222655-A80386EXI - Win Source Electronics
Specs
Package Type Other; 168
Pin Count 168
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details