Rochester Electronics Embedded - Embedded - Microprocessors - AGXD533EEXF0BC AGXD533EEXF0BC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860731-AGXD533EEXF0B C Operating Temperature Range: 0°C ~ 85°C (TC) Features: AMD Geode™ GX Microprocessor IC series 1 Core 400MHz 396-TEPBGA (35x35) Core Processor: AMD Geode™ GX Speed: 400MHz Package: Bulk Package: 396-BBGA Categories: Integrated Circuits (ICs) Case / Package: 396-TEPBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860731-AGXD533EEXF0B C Operating Temperature Range: 0°C ~ 85°C (TC) Features: AMD Geode™ GX Microprocessor IC series 1 Core 400MHz 396-TEPBGA (35x35) Core Processor: AMD Geode™ GX Speed: 400MHz Package: Bulk Package: 396-BBGA Categories: Integrated Circuits (ICs) Case / Package: 396-TEPBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AGXD533EEXF0BC - 860731-AGXD533EEXF0BC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AGXD533EEXF0BC
860731-AGXD533EEXF0BC
Embedded - Embedded - Microprocessors - AGXD533EEXF0BC 860731-AGXD533EEXF0BC
Manufacturer: Advanced Micro Devices Win Source Part Number: 860731-AGXD533EEXF0B C Operating Temperature Range: 0°C ~ 85°C (TC) Features: AMD Geode™ GX Microprocessor IC series 1 Core 400MHz 396-TEPBGA (35x35) Core Processor: AMD Geode™ GX Speed: 400MHz Package: Bulk Package: 396-BBGA Categories: Integrated Circuits (ICs) Case / Package: 396-TEPBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860731-AGXD533EEXF0BC
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: AMD Geode™ GX Microprocessor IC series 1 Core 400MHz 396-TEPBGA (35x35)
Core Processor: AMD Geode™ GX
Speed: 400MHz
Package: Bulk
Package: 396-BBGA
Categories: Integrated Circuits (ICs)
Case / Package: 396-TEPBGA (35x35)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected

Buy Now Datasheet
Embedded - Microprocessors - AGXD533EEXF0BC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AGXD533EEXF0BC
Embedded - Microprocessors AGXD533EEXF0BC
MICROPROCESSOR, GEODE, X86 ARCH

MICROPROCESSOR, GEODE, X86 ARCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 860731-AGXD533EEXF0BC AGXD533EEXF0BC
Product Name Embedded - Embedded - Microprocessors - AGXD533EEXF0BC Embedded - Microprocessors
Package Type P-BGA; Other; 396-TEPBGA (35x35)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXEASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Microprocessors - EE80C186XL-12 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
View Details
2 suppliers
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9G35-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 217
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details