Intel Corporation Integrated Circuits (ICs) - Embedded - Microprocessors PEB3342HTV2X

Description
Win Source Part Number: 1084540-PEB3342HTV2X Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Intel Other Names: IRCINTPEB3342HTV2X,2 156-PEB3342HTV2X RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1084540-PEB3342HTV2X Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Intel Other Names: IRCINTPEB3342HTV2X,2 156-PEB3342HTV2X RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1084540-PEB3342HTV2X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1084540-PEB3342HTV2X
Integrated Circuits (ICs) - Embedded - Microprocessors 1084540-PEB3342HTV2X
Win Source Part Number: 1084540-PEB3342HTV2X Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Intel Other Names: IRCINTPEB3342HTV2X,2 156-PEB3342HTV2X RoHS Status: Not applicable

Win Source Part Number: 1084540-PEB3342HTV2X
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: IRCINTPEB3342HTV2X,2156-PEB3342HTV2X
RoHS Status: Not applicable

Buy Now
Embedded Microprocessor MPU - 694-PEB3342HTV2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-PEB3342HTV2X
Embedded Microprocessor MPU 694-PEB3342HTV2X
VINETIC-2ATA/-1ATA VOICE OVER IP Product overview: PEB3342HTV2X from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PEB3342HTV2X can be used for catalog matching and distributor lookup.

VINETIC-2ATA/-1ATA VOICE OVER IP Product overview: PEB3342HTV2X from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PEB3342HTV2X can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - PEB3342HTV2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
PEB3342HTV2X
Microprocessors PEB3342HTV2X
Microprocessor IC *

Microprocessor IC *

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - PEB3342HTV2X - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
PEB3342HTV2X
Integrated Circuits (ICs) - Embedded - Microprocessors PEB3342HTV2X
VINETIC-2ATA/-1ATA VOICE OVER IP

VINETIC-2ATA/-1ATA VOICE OVER IP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1084540-PEB3342HTV2X 694-PEB3342HTV2X PEB3342HTV2X PEB3342HTV2X
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM3703CBPNB - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Clock Speed 800 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Microprocessors - 25PPC750CXEFP4013T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details