Texas Instruments Integrated Circuits (ICs) - Embedded - Microprocessors AM3703CBPD60

Description
Win Source Part Number: 1381391-AM3703CBPD60 Category: Integrated Circuits (ICs)>Embedded>Micro processors Series: Sitara™ Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 2.0 (4) Voltage - I/O: 1.8V Package: Bulk Additional Interfaces: HDQ/1-Wire, I²C, McBSP, McSPI, MMC/SD/SDIO, UART Mounting Type: Surface Mount Package / Case: 515-WFBGA, FCBGA Supplier Device Package: 515-POP-FCBGA (12x12) Temperature Range - Operating: -40°C ~ 90°C (TJ) Fake Threat In the Open Market: 64 pct. Mfr: Texas Instruments Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381391-AM3703CBPD60 Category: Integrated Circuits (ICs)>Embedded>Micro processors Series: Sitara™ Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 2.0 (4) Voltage - I/O: 1.8V Package: Bulk Additional Interfaces: HDQ/1-Wire, I²C, McBSP, McSPI, MMC/SD/SDIO, UART Mounting Type: Surface Mount Package / Case: 515-WFBGA, FCBGA Supplier Device Package: 515-POP-FCBGA (12x12) Temperature Range - Operating: -40°C ~ 90°C (TJ) Fake Threat In the Open Market: 64 pct. Mfr: Texas Instruments Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1381391-AM3703CBPD60 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1381391-AM3703CBPD60
Integrated Circuits (ICs) - Embedded - Microprocessors 1381391-AM3703CBPD60
Win Source Part Number: 1381391-AM3703CBPD60 Category: Integrated Circuits (ICs)>Embedded>Micro processors Series: Sitara™ Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD USB: USB 2.0 (4) Voltage - I/O: 1.8V Package: Bulk Additional Interfaces: HDQ/1-Wire, I²C, McBSP, McSPI, MMC/SD/SDIO, UART Mounting Type: Surface Mount Package / Case: 515-WFBGA, FCBGA Supplier Device Package: 515-POP-FCBGA (12x12) Temperature Range - Operating: -40°C ~ 90°C (TJ) Fake Threat In the Open Market: 64 pct. Mfr: Texas Instruments Standard Package: 1 pcs

Win Source Part Number: 1381391-AM3703CBPD60
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Series: Sitara™
Core Processor: ARM® Cortex®-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 2.0 (4)
Voltage - I/O: 1.8V
Package: Bulk
Additional Interfaces: HDQ/1-Wire, I²C, McBSP, McSPI, MMC/SD/SDIO, UART
Mounting Type: Surface Mount
Package / Case: 515-WFBGA, FCBGA
Supplier Device Package: 515-POP-FCBGA (12x12)
Temperature Range - Operating: -40°C ~ 90°C (TJ)
Fake Threat In the Open Market: 64 pct.
Mfr: Texas Instruments
Standard Package: 1 pcs

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-AM3703CBPD60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-AM3703CBPD60
800MHZ Embedded Microprocessor MPU 694-AM3703CBPD60
IC MPU SITARA 800MHZ 515FCBGA Product overview: AM3703CBPD60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CBPD60 can be used for catalog matching and distributor lookup.

IC MPU SITARA 800MHZ 515FCBGA Product overview: AM3703CBPD60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3703CBPD60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM3703CBPD60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3703CBPD60
Microprocessors AM3703CBPD60
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (12x12)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 515-POP-FCBGA (12x12)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3703CBPD60
Integrated Circuits (ICs) - Embedded - Microprocessors AM3703CBPD60
IC MPU SITARA 800MHZ 515FCBGA

IC MPU SITARA 800MHZ 515FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1381391-AM3703CBPD60 694-AM3703CBPD60 AM3703CBPD60 AM3703CBPD60
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 800MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V
Operating Temperature -40 to 90 C (-40 to 194 F) -40 C (-40 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA30R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - EN80C188XL-20 - Lingto Electronic Limited
Specs
Architecture CISC
Microprocessor Family 80C186
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Integrated Host Processor, Power Architecture™
Package Type Other; 783 FC-CBGA
Clock Speed 1330 MHz
View Details