Intel Corporation 3.20 GHz Embedded Microprocessor MPU AV8063801116903

Description
Core i7-3555LE (4M Cache, up to 3.20 GHz) FCBGA1023 Product overview: AV8063801116903 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV8063801116903 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-3555LE (4M Cache, up to 3.20 GHz) FCBGA1023 Product overview: AV8063801116903 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV8063801116903 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.20 GHz Embedded Microprocessor MPU - 694-AV8063801116903 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.20 GHz Embedded Microprocessor MPU
694-AV8063801116903
3.20 GHz Embedded Microprocessor MPU 694-AV8063801116903
Core i7-3555LE (4M Cache, up to 3.20 GHz) FCBGA1023 Product overview: AV8063801116903 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV8063801116903 can be used for catalog matching and distributor lookup.

Core i7-3555LE (4M Cache, up to 3.20 GHz) FCBGA1023 Product overview: AV8063801116903 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV8063801116903 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AV8063801116903 - 953465-AV8063801116903 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AV8063801116903
953465-AV8063801116903
Embedded - Embedded - Microprocessors - AV8063801116903 953465-AV8063801116903
Win Source Part Number: 953465-AV80638011169 03 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953465-AV8063801116903
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AV8063801116903 953465-AV8063801116903
Product Name 3.20 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AV8063801116903
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1806BZWTD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD11FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Intel® Xeon Phi™ Coprocessor 7120X (16GB, 1.238 GHz, 61 core) - 7120X - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1238 to 1333 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details