Intel Corporation Interface - Interface - Modems - ICs and Modules - P89027 P89027

Description
Manufacturer: Intel Win Source Part Number: 267147-P89027 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 267147-P89027 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - P89027 - 267147-P89027 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - P89027
267147-P89027
Interface - Interface - Modems - ICs and Modules - P89027 267147-P89027
Manufacturer: Intel Win Source Part Number: 267147-P89027 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 267147-P89027
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
722-P89027
Interface Transceiver IC 722-P89027
MODEM, CMOS, PDIP28 Product overview: P89027 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-P89027 can be used for catalog matching and distributor lookup.

MODEM, CMOS, PDIP28 Product overview: P89027 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-P89027 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modems - ICs and Modules - P89027 - ODG (Origin Data Global)
Shenzhen, China
Modems - ICs and Modules
P89027
Modems - ICs and Modules P89027
MODEM, CMOS, PDIP28

MODEM, CMOS, PDIP28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - P89027 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
P89027
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules P89027
MODEM, CMOS, PDIP28

MODEM, CMOS, PDIP28

Supplier's Site
Modems - ICs and Modules - P89027 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
P89027
Modems - ICs and Modules P89027
Modem

Modem

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 267147-P89027 722-P89027 P89027 P89027 P89027
Product Name Interface - Interface - Modems - ICs and Modules - P89027 Interface Transceiver IC Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Modems - ICs and Modules
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Inverter - 74AHC1G04GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details