Intel Corporation 8-bit 12MHz 5V DIP Embedded Microcontroller MCU P80C51RA

Description
8-Bit 8051 MCU, 12MHz, 40-Pin DIP, 5V Product overview: P80C51RA from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, 5V, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, 5V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C51RA can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit 8051 MCU, 12MHz, 40-Pin DIP, 5V Product overview: P80C51RA from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, 5V, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, 5V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C51RA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 12MHz 5V DIP Embedded Microcontroller MCU - 685-P80C51RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 12MHz 5V DIP Embedded Microcontroller MCU
685-P80C51RA
8-bit 12MHz 5V DIP Embedded Microcontroller MCU 685-P80C51RA
8-Bit 8051 MCU, 12MHz, 40-Pin DIP, 5V Product overview: P80C51RA from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, 5V, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, 5V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C51RA can be used for catalog matching and distributor lookup.

8-Bit 8051 MCU, 12MHz, 40-Pin DIP, 5V Product overview: P80C51RA from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, 5V, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, 5V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C51RA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - P80C51RA - 733274-P80C51RA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P80C51RA
733274-P80C51RA
Embedded - Embedded - Microcontrollers - P80C51RA 733274-P80C51RA
Manufacturer: Intel Win Source Part Number: 733274-P80C51RA Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: DIP40 Reference Date Code: 0546+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 733274-P80C51RA
Manufacturer Homepage: www.intel.com
RoHS State: Request Verification
Reference case: DIP40
Reference Date Code: 0546+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-P80C51RA 733274-P80C51RA
Product Name 8-bit 12MHz 5V DIP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - P80C51RA
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 995838-C505CA4EMCABXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
5 suppliers