Intel Corporation Embedded - Embedded - Microprocessors - P8085AH-2 P8085AH-2

Description
Manufacturer: Intel Win Source Part Number: 266727-P8085AH-2 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 266727-P8085AH-2 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P8085AH-2 - 266727-P8085AH-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P8085AH-2
266727-P8085AH-2
Embedded - Embedded - Microprocessors - P8085AH-2 266727-P8085AH-2
Manufacturer: Intel Win Source Part Number: 266727-P8085AH-2 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 266727-P8085AH-2
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 266727-P8085AH-2
Product Name Embedded - Embedded - Microprocessors - P8085AH-2
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD21FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Pentium® Processor 1405 (5M Cache, 1.2 GHz) - 1405 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 to 1800 MHz
View Details