Microchip Technology, Inc. 400MHZ Embedded Microprocessor MPU AT91SAM9CN12B-CFU

Description
IC MPU SAM9CN 400MHZ 247BGA Product overview: AT91SAM9CN12B-CFU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9CN12B-CF U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU SAM9CN 400MHZ 247BGA Product overview: AT91SAM9CN12B-CFU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9CN12B-CF U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9CN12B-CFU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-AT91SAM9CN12B-CFU
400MHZ Embedded Microprocessor MPU 694-AT91SAM9CN12B-CFU
IC MPU SAM9CN 400MHZ 247BGA Product overview: AT91SAM9CN12B-CFU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9CN12B-CF U can be used for catalog matching and distributor lookup.

IC MPU SAM9CN 400MHZ 247BGA Product overview: AT91SAM9CN12B-CFU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9CN12B-CFU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AT91SAM9CN12B-CFU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AT91SAM9CN12B-CFU-ND
Microprocessors AT91SAM9CN12B-CFU-ND
ARM926EJ-S Microprocessor IC SAM9CN 1 Core, 32-Bit 400MHz 247-BGA (10x10)

ARM926EJ-S Microprocessor IC SAM9CN 1 Core, 32-Bit 400MHz 247-BGA (10x10)

Buy Now Datasheet
Microprocessors - 1611-AT91SAM9CN12B-CFU-ND - DigiKey
Thief River Falls, MN, United States
ARM926EJ-S Microprocessor IC SAM9CN 1 Core, 32-Bit 400MHz 247-BGA (10x10)

ARM926EJ-S Microprocessor IC SAM9CN 1 Core, 32-Bit 400MHz 247-BGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1377881-AT91SAM9CN12B-CFU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1377881-AT91SAM9CN12B-CFU
Integrated Circuits (ICs) - Embedded - Microprocessors 1377881-AT91SAM9CN12B-CFU
Win Source Part Number: 1377881-AT91SAM9CN12 B-CFU Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SAM9CN Package: Tray Product Status: Active Package / Case: 247-LFBGA Supplier Device Package: 247-BGA (10x10) Base Product Number: AT91SAM9 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 400MHz Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: LPDDR, LPDDR2, DDR2, SDR, SRAM Graphics Acceleration: No USB: USB 2.0 (2) Additional Interfaces: EBI/EMI, I²C, MMC/SD/SDIO, SPI, SSC, UART/USART Display & Interface Controllers: LCD, Touchscreen Voltage - I/O: 1.8V, 3.3V

Win Source Part Number: 1377881-AT91SAM9CN12B-CFU
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SAM9CN
Package: Tray
Product Status: Active
Package / Case: 247-LFBGA
Supplier Device Package: 247-BGA (10x10)
Base Product Number: AT91SAM9
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 400MHz
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: LPDDR, LPDDR2, DDR2, SDR, SRAM
Graphics Acceleration: No
USB: USB 2.0 (2)
Additional Interfaces: EBI/EMI, I²C, MMC/SD/SDIO, SPI, SSC, UART/USART
Display & Interface Controllers: LCD, Touchscreen
Voltage - I/O: 1.8V, 3.3V

Buy Now Datasheet
Microprocessors - AT91SAM9CN12B-CFU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AT91SAM9CN12B-CFU
Microprocessors AT91SAM9CN12B-CFU
ARM926EJ-S Microprocessor IC SAM9CN 1 Core, 32-Bit 400MHz 247-BGA (10x10)

ARM926EJ-S Microprocessor IC SAM9CN 1 Core, 32-Bit 400MHz 247-BGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AT91SAM9CN12B-CFU
Microprocessors - MPU AT91SAM9CN12B-CFU
Microprocessors - MPU BGA, GREEN, IND TEMP CRYPTO, MRL A

Microprocessors - MPU BGA, GREEN, IND TEMP CRYPTO, MRL A

Buy Now Datasheet
Embedded - Microprocessors - AT91SAM9CN12B-CFU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AT91SAM9CN12B-CFU
Embedded - Microprocessors AT91SAM9CN12B-CFU
IC MCU 32BIT 128KB ROM 217BGA

IC MCU 32BIT 128KB ROM 217BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AT91SAM9CN12B-CFU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AT91SAM9CN12B-CFU
Integrated Circuits (ICs) - Embedded - Microprocessors AT91SAM9CN12B-CFU
IC MPU SAM9CN 400MHZ 247BGA

IC MPU SAM9CN 400MHZ 247BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AT91SAM9CN12B-CFU AT91SAM9CN12B-CFU-ND 1377881-AT91SAM9CN12B-CFU AT91SAM9CN12B-CFU AT91SAM9CN12B-CFU AT91SAM9CN12B-CFU AT91SAM9CN12B-CFU
Product Name 400MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Supply Voltage 1 V 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; Tray Other; 247-LFBGA BGA; Other; 247-LFBGA
Pin Count 247 247
Clock Speed 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA712BGGCBDRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - AT91SAM9CN12-CFURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
4 suppliers