Intel Corporation 16-bit Embedded Microcontroller MCU N8397BH

Description
Microcontroller, 16-Bit, MROM, 8096 CPU, 12MHz, NMOS, PQCC68
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, MROM, 8096 CPU, 12MHz, NMOS, PQCC68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - N8397BH - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, MROM, 8096 CPU, 12MHz, NMOS, PQCC68

Microcontroller, 16-Bit, MROM, 8096 CPU, 12MHz, NMOS, PQCC68

Supplier's Site Datasheet
16-bit Embedded Microcontroller MCU - 685-N8397BH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microcontroller MCU
685-N8397BH
16-bit Embedded Microcontroller MCU 685-N8397BH
16-BIT, MROM, 8096 CPU Product overview: N8397BH from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N8397BH can be used for catalog matching and distributor lookup.

16-BIT, MROM, 8096 CPU Product overview: N8397BH from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N8397BH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - N8397BH - 249457-N8397BH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - N8397BH
249457-N8397BH
Embedded - Embedded - Microcontrollers - N8397BH 249457-N8397BH
Manufacturer: Intel Win Source Part Number: 249457-N8397BH Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 249457-N8397BH
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - N8397BH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
N8397BH
Microcontrollers N8397BH
- Microcontroller IC

- Microcontroller IC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - N8397BH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
N8397BH
Integrated Circuits (ICs) - Embedded - Microcontrollers N8397BH
16-BIT, MROM, 8096 CPU

16-BIT, MROM, 8096 CPU

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number N8397BH 685-N8397BH 249457-N8397BH N8397BH N8397BH
Product Name 16-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - N8397BH Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers