Intel Corporation 16-bit 12MHz Embedded Microprocessor MPU N80C188XL12

Description
Microprocessor, 16-Bit, 12MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80C188XL12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80C188XL12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microprocessor, 16-Bit, 12MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80C188XL12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80C188XL12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 12MHz Embedded Microprocessor MPU - 694-N80C188XL12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 12MHz Embedded Microprocessor MPU
694-N80C188XL12
16-bit 12MHz Embedded Microprocessor MPU 694-N80C188XL12
Microprocessor, 16-Bit, 12MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80C188XL12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80C188XL12 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 12MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80C188XL12 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 12MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 12MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80C188XL12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - N80C188XL12 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
N80C188XL12
Microprocessors N80C188XL12
MPU, 16-BIT, 12MHZ, CMOS, PQCC68

MPU, 16-BIT, 12MHZ, CMOS, PQCC68

Supplier's Site Datasheet
Microprocessors - N80C188XL12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
N80C188XL12
Microprocessors N80C188XL12
80C186 Microprocessor IC i186 1 Core, 16-Bit 12MHz 68-PLCC

80C186 Microprocessor IC i186 1 Core, 16-Bit 12MHz 68-PLCC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-N80C188XL12 N80C188XL12 N80C188XL12
Product Name 16-bit 12MHz Embedded Microprocessor MPU Microprocessors Microprocessors
Data Bus 16-Bit 16-Bit; 1 Core, 16-Bit
Supply Voltage 5
Pin Count 68
Clock Speed 25 MHz 12 MHz 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM4379BZDNA80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-SAM9X72-V/4PB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details