Texas Instruments AM3352 Sitara Processor AM3352BZCZD30

Description
Sitara Processor 324-NFBGA -40 to 90
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3352 Sitara Processor - AM3352BZCZD30 - Texas Instruments
Dallas, TX, United States
AM3352 Sitara Processor
AM3352BZCZD30
AM3352 Sitara Processor AM3352BZCZD30
Sitara Processor 324-NFBGA -40 to 90

Sitara Processor 324-NFBGA -40 to 90

Buy Now Datasheet
Microprocessors - 296-38866-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-38866-ND
Microprocessors 296-38866-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)

Buy Now Datasheet
Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU - 694-AM3352BZCZD30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU
694-AM3352BZCZD30
Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU 694-AM3352BZCZD30
MPU AM335x RISC 32bit 300MHz 1.8V/3.3V Automotive 324-Pin NFBGA Tray Product overview: AM3352BZCZD30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 300MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 300MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZD30 can be used for catalog matching and distributor lookup.

MPU AM335x RISC 32bit 300MHz 1.8V/3.3V Automotive 324-Pin NFBGA Tray Product overview: AM3352BZCZD30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 300MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 300MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZD30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM3352BZCZD30 - 083087-AM3352BZCZD30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3352BZCZD30
083087-AM3352BZCZD30
Embedded - Embedded - Microprocessors - AM3352BZCZD30 083087-AM3352BZCZD30
Manufacturer: Texas Instruments Win Source Part Number: 083087-AM3352BZCZD30 Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C (TJ) Case / Package: 324-NFBGA(15x15) Speed(Frequency): 300MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 083087-AM3352BZCZD30
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 90°C (TJ)
Case / Package: 324-NFBGA(15x15)
Speed(Frequency): 300MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 126

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352BZCZD30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3352BZCZD30
Integrated Circuits (ICs) - Embedded - Microprocessors AM3352BZCZD30
IC MPU SITARA 300MHZ 324NFBGA

IC MPU SITARA 300MHZ 324NFBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3352BZCZD30
Microprocessors - MPU AM3352BZCZD30
Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Buy Now Datasheet
Microprocessors - AM3352BZCZD30 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3352BZCZD30
Microprocessors AM3352BZCZD30
IC MPU SITARA 300MHZ 324NFBGA

IC MPU SITARA 300MHZ 324NFBGA

Supplier's Site Datasheet
Microprocessors - AM3352BZCZD30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3352BZCZD30
Microprocessors AM3352BZCZD30
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3352BZCZD30 296-38866-ND 694-AM3352BZCZD30 083087-AM3352BZCZD30 AM3352BZCZD30 AM3352BZCZD30 AM3352BZCZD30 AM3352BZCZD30
Product Name AM3352 Sitara Processor Microprocessors Automotive 32-bit 32bit 300MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3352BZCZD30 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; NFBGA Other; 324-LFBGA Other; LFBGA Other; 324-NFBGA(15x15) Other; 324-LFBGA BGA; Other; 324-LFBGA
Clock Speed 300 to 1000 MHz 300 MHz 300 MHz 300 MHz 300 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA718BIGCBDQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Microprocessors - 296-AM6442BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
AM3871 Sitara Processor - AM3871CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
AM1808 Sitara Processor - AM1808BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers