Intel Corporation 32-bit 20MHz Embedded Microprocessor MPU N80960SA20

Description
MPU i960® Processor RISC 32-Bit 20MHz 68-Pin PLCC Product overview: N80960SA20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80960SA20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU i960® Processor RISC 32-Bit 20MHz 68-Pin PLCC Product overview: N80960SA20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80960SA20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 20MHz Embedded Microprocessor MPU - 694-N80960SA20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 20MHz Embedded Microprocessor MPU
694-N80960SA20
32-bit 20MHz Embedded Microprocessor MPU 694-N80960SA20
MPU i960® Processor RISC 32-Bit 20MHz 68-Pin PLCC Product overview: N80960SA20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80960SA20 can be used for catalog matching and distributor lookup.

MPU i960® Processor RISC 32-Bit 20MHz 68-Pin PLCC Product overview: N80960SA20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80960SA20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - N80960SA20 - 059798-N80960SA20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - N80960SA20
059798-N80960SA20
Embedded - Embedded - Microprocessors - N80960SA20 059798-N80960SA20
Manufacturer: Intel Win Source Part Number: 059798-N80960SA20 Packaging: Cut Reel Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 84-PLCC Speed(Frequency): 20MHz Security Package / Case: 84-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 059798-N80960SA20
Packaging: Cut Reel
Core Processor: i960
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 84-PLCC
Speed(Frequency): 20MHz
Security Package / Case: 84-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - N80960SA20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
N80960SA20
Microprocessors N80960SA20
i960 Microprocessor IC i960® 1 Core, 32-Bit 20MHz 84-PLCC (29.31x29.31)

i960 Microprocessor IC i960® 1 Core, 32-Bit 20MHz 84-PLCC (29.31x29.31)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-N80960SA20 059798-N80960SA20 N80960SA20
Product Name 32-bit 20MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - N80960SA20 Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5V 5.0V
Package Type Other; PLCC PLCC; Other; 84-PLCC Other; 84-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

AM3871 Sitara Processor - AM3871CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details