Microchip Technology, Inc. Microprocessors AT91SAM9XE512B-CU

Description
ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - AT91SAM9XE512B-CU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AT91SAM9XE512B-CU-ND
Microprocessors AT91SAM9XE512B-CU-ND
ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)

ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)

Buy Now Datasheet
180MHZ Embedded Microprocessor MPU - 694-AT91SAM9XE512B-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180MHZ Embedded Microprocessor MPU
694-AT91SAM9XE512B-CU
180MHZ Embedded Microprocessor MPU 694-AT91SAM9XE512B-CU
IC MPU SAM9XE 180MHZ 217LFBGA Product overview: AT91SAM9XE512B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 180MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9XE512B-C U can be used for catalog matching and distributor lookup.

IC MPU SAM9XE 180MHZ 217LFBGA Product overview: AT91SAM9XE512B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 180MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9XE512B-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1352613-AT91SAM9XE512B-CU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1352613-AT91SAM9XE512B-CU
Integrated Circuits (ICs) - Embedded - Microprocessors 1352613-AT91SAM9XE512B-CU
Win Source Part Number: 1352613-AT91SAM9XE51 2B-CU Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SAM9XE Package: Tray Product Status: Active Package / Case: 217-LFBGA Supplier Device Package: 217-LFBGA (15x15) Base Product Number: AT91SAM9 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 180MHz Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM, SRAM Graphics Acceleration: No USB: USB 2.0 (3) Additional Interfaces: EBI/EMI, I²C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100Mbps Voltage - I/O: 1.8V, 2.5V, 3.3V

Win Source Part Number: 1352613-AT91SAM9XE512B-CU
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SAM9XE
Package: Tray
Product Status: Active
Package / Case: 217-LFBGA
Supplier Device Package: 217-LFBGA (15x15)
Base Product Number: AT91SAM9
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 180MHz
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM, SRAM
Graphics Acceleration: No
USB: USB 2.0 (3)
Additional Interfaces: EBI/EMI, I²C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100Mbps
Voltage - I/O: 1.8V, 2.5V, 3.3V

Buy Now Datasheet
Embedded - Microprocessors - AT91SAM9XE512B-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AT91SAM9XE512B-CU
Embedded - Microprocessors AT91SAM9XE512B-CU
IC MCU 32BIT 512KB FLASH 217BGA

IC MCU 32BIT 512KB FLASH 217BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AT91SAM9XE512B-CU
Microprocessors - MPU AT91SAM9XE512B-CU
Microprocessors - MPU BGA, Green IND MCU

Microprocessors - MPU BGA, Green IND MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AT91SAM9XE512B-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AT91SAM9XE512B-CU
Integrated Circuits (ICs) - Embedded - Microprocessors AT91SAM9XE512B-CU
IC MPU SAM9XE 180MHZ 217LFBGA

IC MPU SAM9XE 180MHZ 217LFBGA

Supplier's Site
Microprocessors - AT91SAM9XE512B-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AT91SAM9XE512B-CU
Microprocessors AT91SAM9XE512B-CU
ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)

ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AT91SAM9XE512B-CU-ND 694-AT91SAM9XE512B-CU 1352613-AT91SAM9XE512B-CU AT91SAM9XE512B-CU AT91SAM9XE512B-CU AT91SAM9XE512B-CU AT91SAM9XE512B-CU
Product Name Microprocessors 180MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V 1.8 V 1.8V, 2.5V, 3.3V
Package Type Other; 217-LFBGA Other; Tray BGA; Other; 217-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6421BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - AT91SAM9G25-CU-999CT-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
5 suppliers