Intel Corporation Integrated Circuits (ICs) - Embedded - Microprocessors MG80386-16

Description
Win Source Part Number: 1206081-MG80386-16 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MG80386-16.; MG8038616; ECCN: 3A001A2C Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Intel Other Names: INTINTMG80386-16,215 6-MG80386-16 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1206081-MG80386-16 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MG80386-16.; MG8038616; ECCN: 3A001A2C Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Intel Other Names: INTINTMG80386-16,215 6-MG80386-16 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1206081-MG80386-16 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1206081-MG80386-16
Integrated Circuits (ICs) - Embedded - Microprocessors 1206081-MG80386-16
Win Source Part Number: 1206081-MG80386-16 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MG80386-16.; MG8038616; ECCN: 3A001A2C Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Intel Other Names: INTINTMG80386-16,215 6-MG80386-16 RoHS Status: RoHS non-compliant

Win Source Part Number: 1206081-MG80386-16
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): MG80386-16.; MG8038616;
ECCN: 3A001A2C
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Intel
Other Names: INTINTMG80386-16,2156-MG80386-16
RoHS Status: RoHS non-compliant

Buy Now Datasheet
16MHZ Embedded Microprocessor MPU - 694-MG80386-16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHZ Embedded Microprocessor MPU
694-MG80386-16
16MHZ Embedded Microprocessor MPU 694-MG80386-16
IC MPU MG80386 16MHZ Product overview: MG80386-16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MG80386-16 can be used for catalog matching and distributor lookup.

IC MPU MG80386 16MHZ Product overview: MG80386-16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MG80386-16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MG80386-16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MG80386-16
Microprocessors MG80386-16
80386 Microprocessor IC MG80386 1 Core, 32-Bit 16MHz

80386 Microprocessor IC MG80386 1 Core, 32-Bit 16MHz

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MG80386-16
Integrated Circuits (ICs) - Embedded - Microprocessors MG80386-16
IC MPU MG80386 16MHZ

IC MPU MG80386 16MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1206081-MG80386-16 694-MG80386-16 MG80386-16 MG80386-16
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 16MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC
Package Type Other; Bulk
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - ATSAMA5D43A-CU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
AM3354 Sitara Processor - AM3354BZCZA80R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 352 TBGA
Clock Speed 350 MHz
View Details