Texas Instruments AM3354 Sitara Processor AM3354BZCE60

Description
Sitara Processor 298-NFBGA 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 298-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3354 Sitara Processor - AM3354BZCE60 - Texas Instruments
Dallas, TX, United States
AM3354 Sitara Processor
AM3354BZCE60
AM3354 Sitara Processor AM3354BZCE60
Sitara Processor 298-NFBGA 0 to 90

Sitara Processor 298-NFBGA 0 to 90

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM3354BZCE60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM3354BZCE60
ARM Cortex-A Embedded Microprocessor MPU 694-AM3354BZCE60
Sitara processor: Arm Cortex-A8, 3D graphics, CAN 298-NFBGA 0 to 90 Product overview: AM3354BZCE60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCE60 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, 3D graphics, CAN 298-NFBGA 0 to 90 Product overview: AM3354BZCE60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3354BZCE60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1012901-AM3354BZCE60 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1012901-AM3354BZCE60
Integrated Circuits (ICs) - Embedded - Microprocessors 1012901-AM3354BZCE60
Win Source Part Number: 1012901-AM3354BZCE60 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Package: Tray Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Standard Package: 160 Package / Case: 298-LFBGA Supplier Device Package: 298-NFBGA (13x13) Temperature Range - Operating: 0°C ~ 90°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-42732,-296-42732 -ND,AM3354BZCE60-ND Base Product Number: AM3354

Win Source Part Number: 1012901-AM3354BZCE60
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Sitara™
Core Processor: ARM® Cortex®-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: Tray
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Standard Package: 160
Package / Case: 298-LFBGA
Supplier Device Package: 298-NFBGA (13x13)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
ECCN: 5A992C
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-42732,-296-42732-ND,AM3354BZCE60-ND
Base Product Number: AM3354

Buy Now Datasheet
Microprocessors - 296-42732-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42732-ND
Microprocessors 296-42732-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

Buy Now Datasheet
Microprocessors - AM3354BZCE60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3354BZCE60
Microprocessors AM3354BZCE60
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3354BZCE60
Microprocessors - MPU AM3354BZCE60
Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Buy Now Datasheet
Microprocessors - AM3354BZCE60 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3354BZCE60
Microprocessors AM3354BZCE60
IC MPU SITARA 600MHZ 298NFBGA

IC MPU SITARA 600MHZ 298NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3354BZCE60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3354BZCE60
Integrated Circuits (ICs) - Embedded - Microprocessors AM3354BZCE60
IC MPU SITARA 600MHZ 298NFBGA

IC MPU SITARA 600MHZ 298NFBGA

Supplier's Site
Embedded - Microprocessors - AM3354BZCE60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3354BZCE60
Embedded - Microprocessors AM3354BZCE60
IC MPU SITARA 600MHZ 298NFBGA

IC MPU SITARA 600MHZ 298NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3354BZCE60 694-AM3354BZCE60 1012901-AM3354BZCE60 296-42732-ND AM3354BZCE60 AM3354BZCE60 AM3354BZCE60 AM3354BZCE60 AM3354BZCE60
Product Name AM3354 Sitara Processor ARM Cortex-A Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.1 1.8V, 3.3V 1.8V; 3.3V
Package Type Other; NFBGA Other; 298-LFBGA BGA; Other; 298-LFBGA Other; 298-LFBGA
Clock Speed 600 to 1000 MHz 26 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA725AGGABCRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 750 MHz
View Details
2 suppliers
Microprocessors - 296-AM62A74AUMSIAMBRQ1TR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
AM1806 Sitara Processor - AM1806BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
3 suppliers
DM8107 DaVinci Digital Media Processor - DM8107AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
View Details