Intel Corporation Interface - Interface - Specialized - LE82GME965SLA9F LE82GME965SLA9F

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184642-LE82GME965SL A9F Number of Pins: 1299 Categories: Interface - Specialized Alternative Parts (Cross-Reference): LE82GME965 S LA9F; LE82GME965 SLA9F; LE82GME965-SLA9F; LE82GME965/SLA9F; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184642-LE82GME965SL A9F Number of Pins: 1299 Categories: Interface - Specialized Alternative Parts (Cross-Reference): LE82GME965 S LA9F; LE82GME965 SLA9F; LE82GME965-SLA9F; LE82GME965/SLA9F; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LE82GME965SLA9F - 1184642-LE82GME965SLA9F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LE82GME965SLA9F
1184642-LE82GME965SLA9F
Interface - Interface - Specialized - LE82GME965SLA9F 1184642-LE82GME965SLA9F
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184642-LE82GME965SL A9F Number of Pins: 1299 Categories: Interface - Specialized Alternative Parts (Cross-Reference): LE82GME965 S LA9F; LE82GME965 SLA9F; LE82GME965-SLA9F; LE82GME965/SLA9F; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184642-LE82GME965SLA9F
Number of Pins: 1299
Categories: Interface - Specialized
Alternative Parts (Cross-Reference): LE82GME965 S LA9F; LE82GME965 SLA9F; LE82GME965-SLA9F; LE82GME965/SLA9F;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No

Buy Now
BGA Interface Transceiver IC - 754-LE82GME965SLA9F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
754-LE82GME965SLA9F
BGA Interface Transceiver IC 754-LE82GME965SLA9F
Mobile Intel Express Chipset 1299-Pin uFC-BGA Product overview: LE82GME965SLA9F from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-LE82GME965SLA9F can be used for catalog matching and distributor lookup.

Mobile Intel Express Chipset 1299-Pin uFC-BGA Product overview: LE82GME965SLA9F from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-LE82GME965SLA9F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1184642-LE82GME965SLA9F 754-LE82GME965SLA9F
Product Name Interface - Interface - Specialized - LE82GME965SLA9F BGA Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-AM26C31INS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers
Power Switch ICs - 2060253P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS32BPC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers