The Intel® Core,Ñ¢2 Duo Processor L7400, identified by part number LE80537LF0214M, operates at a core speed of 1.5 GHz with a front-side bus speed of 667 MHz. It features a 4 MB L2 cache and has a thermal design power (TDP) of 17 watts, making it suitable for low-power embedded applications. This processor is built on a 65nm process technology and is compatible with the Socket M interface. It is designed for performance-intensiv
Microprocessor, 64-Bit, 1500MHz, CMOS, PBGA479, MICRO, FCBGA-479 Product overview: LE80537LF0214M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1500MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80537LF0214M can be used for catalog matching and distributor lookup.
MPU, 64-BIT, 1500MHZ PBGA479
Intel® Core™2 Duo Processor L7400 Microprocessor IC Core™ Duo 2 Core, 64-Bit 1.5GHz 479-FCBGA (35x35)
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-LE80537LF0214M | LE80537LF0214M | LE80537LF0214M |
| Product Name | 1500MHz Embedded Microprocessor MPU | Microprocessors | Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 2 Core, 64-Bit | |
| Pin Count | 479 | ||
| Microprocessor Family | Intel® Core™2 Duo Processor L7400 | Intel® Core™2 Duo Processor L7400 |