Rochester Electronics Embedded - Embedded - Microprocessors - CDP1802AEX CDP1802AEX

Description
Manufacturer: Harris Corporation Win Source Part Number: 915214-CDP1802AEX Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915214-CDP1802AEX Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CDP1802AEX - 915214-CDP1802AEX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CDP1802AEX
915214-CDP1802AEX
Embedded - Embedded - Microprocessors - CDP1802AEX 915214-CDP1802AEX
Manufacturer: Harris Corporation Win Source Part Number: 915214-CDP1802AEX Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915214-CDP1802AEX
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - Microprocessors - CDP1802AEX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
CDP1802AEX
Embedded - Microprocessors CDP1802AEX
CMOS 8-BIT MICROPROCESSOR

CMOS 8-BIT MICROPROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 915214-CDP1802AEX CDP1802AEX
Product Name Embedded - Embedded - Microprocessors - CDP1802AEX Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM1802BZCED3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Microprocessors - 150-SAM9X75D2GT-I/4TBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details