Intel Corporation Processor IC KU80C186EC25

Description
16-BIT, 25MHZ, CMOS, PQFP100, HIGH-INTEGRATION EMBEDDED MICROPROCESSOR. FREE 2 YEAR RADWELL WARRANTY
Description
16-BIT, 25MHZ, CMOS, PQFP100, HIGH-INTEGRATION EMBEDDED MICROPROCESSOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Processor IC - 212857027 - Radwell International
Willingboro, NJ, United States
Processor IC
212857027
Processor IC 212857027
16-BIT, 25MHZ, CMOS, PQFP100, HIGH-INTEGRATION EMBEDDED MICROPROCESSOR. FREE 2 YEAR RADWELL WARRANTY

16-BIT, 25MHZ, CMOS, PQFP100, HIGH-INTEGRATION EMBEDDED MICROPROCESSOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Microprocessor Chips (MPU)
Product Number 212857027
Product Name Processor IC
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM29030-25GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29030
View Details
Video Proc 96-Pin FBGA Tray - 536-ZL38004GGG2 - Utmel Electronic Limited
Specs
Supply Voltage 1.2V
Package Type Other; 96-VFBGA
Pin Count 96
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details