Intel Corporation Ethernet Interface - JLX540AT2 S LJEJ JLX540AT2 S LJEJ

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066334-JLX540AT2 S LJEJ Mounting: SMD (SMT) Data Rate: 10 Gbps Interface: PCIe Number of Pins: 576 Number of Transceivers: 2 Categories: Ethernet Interface Case / Package: FCBGA Alternative Parts (Cross-Reference): JLX540AT2 S LJEJJLX540AT2 SLJEJ; JLX540AT2SLJEJ; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.14 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066334-JLX540AT2 S LJEJ Mounting: SMD (SMT) Data Rate: 10 Gbps Interface: PCIe Number of Pins: 576 Number of Transceivers: 2 Categories: Ethernet Interface Case / Package: FCBGA Alternative Parts (Cross-Reference): JLX540AT2 S LJEJJLX540AT2 SLJEJ; JLX540AT2SLJEJ; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.14 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - JLX540AT2 S LJEJ - 1066334-JLX540AT2 S LJEJ - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - JLX540AT2 S LJEJ
1066334-JLX540AT2 S LJEJ
Ethernet Interface - JLX540AT2 S LJEJ 1066334-JLX540AT2 S LJEJ
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066334-JLX540AT2 S LJEJ Mounting: SMD (SMT) Data Rate: 10 Gbps Interface: PCIe Number of Pins: 576 Number of Transceivers: 2 Categories: Ethernet Interface Case / Package: FCBGA Alternative Parts (Cross-Reference): JLX540AT2 S LJEJJLX540AT2 SLJEJ; JLX540AT2SLJEJ; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.14 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066334-JLX540AT2 S LJEJ
Mounting: SMD (SMT)
Data Rate: 10 Gbps
Interface: PCIe
Number of Pins: 576
Number of Transceivers: 2
Categories: Ethernet Interface
Case / Package: FCBGA
Alternative Parts (Cross-Reference): JLX540AT2 S LJEJJLX540AT2 SLJEJ; JLX540AT2SLJEJ;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 55 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.14 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1066334-JLX540AT2 S LJEJ
Product Name Ethernet Interface - JLX540AT2 S LJEJ
Device Type Sensor Interface; Storage Interface; Transceiver
Features RoHS
Data Rate 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC05/SDA-R - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2494-A-FMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-547 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details