Intel Corporation Interface - Interface - Specialized - JALXT970ATC.B11 JALXT970ATC.B11

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066261-JALXT970ATC. B11 Mounting: SMD (SMT) Number of Pins: 64 Number of Receivers: 1 Categories: Interface - Specialized Case / Package: TQFP Alternative Parts (Cross-Reference): JALXT970ATC.B11JALXT 970ATC-B11; JALXT970ATCB11; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066261-JALXT970ATC. B11 Mounting: SMD (SMT) Number of Pins: 64 Number of Receivers: 1 Categories: Interface - Specialized Case / Package: TQFP Alternative Parts (Cross-Reference): JALXT970ATC.B11JALXT 970ATC-B11; JALXT970ATCB11; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - JALXT970ATC.B11 - 1066261-JALXT970ATC.B11 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - JALXT970ATC.B11
1066261-JALXT970ATC.B11
Interface - Interface - Specialized - JALXT970ATC.B11 1066261-JALXT970ATC.B11
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066261-JALXT970ATC. B11 Mounting: SMD (SMT) Number of Pins: 64 Number of Receivers: 1 Categories: Interface - Specialized Case / Package: TQFP Alternative Parts (Cross-Reference): JALXT970ATC.B11JALXT 970ATC-B11; JALXT970ATCB11; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066261-JALXT970ATC.B11
Mounting: SMD (SMT)
Number of Pins: 64
Number of Receivers: 1
Categories: Interface - Specialized
Case / Package: TQFP
Alternative Parts (Cross-Reference): JALXT970ATC.B11JALXT970ATC-B11; JALXT970ATCB11;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V

Buy Now
Interface Transceiver IC - 754-JALXT970ATC.B11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-JALXT970ATC.B11
Interface Transceiver IC 754-JALXT970ATC.B11
IC XCVR 2-SPEED ETHERNET 64-TQFP Product overview: JALXT970ATC.B11 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-JALXT970ATC.B11 can be used for catalog matching and distributor lookup.

IC XCVR 2-SPEED ETHERNET 64-TQFP Product overview: JALXT970ATC.B11 from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-JALXT970ATC.B11 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1066261-JALXT970ATC.B11 754-JALXT970ATC.B11
Product Name Interface - Interface - Specialized - JALXT970ATC.B11 Interface Transceiver IC
Device Type Receiver; Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 1775512 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details
Buffer with open-drain output - 74AHC1G07GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
I/O Expanders - 933FM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Device Type Port / Bus Expander
Features RoHS
View Details
3 suppliers
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details