D-Link Systems, Inc. Expansion JBOD for DSN-6110/6410 DSN-6020

Description
D-Link’s DSN-6000 Series iSCSI SAN array is a fully redundant, data center-class network storage solution in a 2U rackmount form factor. The DSN-6000 Series currently supports 48TB of raw capacity using 4TB drives (and even greater capacity as larger disk drives become available), and overall scalability up to 480TB (for a single-controller configuration) and 288TB (for a dual-controller configuration) using additional DSN-6020 expansion JBODs. D-Link’s DSN-6000 Series provides 1GE or 10GE host interface connectivity which can handle over 200,000 I/O per second. The DSN-6000 Series storage architecture supports services for applications demanding high throughput, scalability and flexible storage planning. The DSN-6000 Series can be easily implemented as primary storage, as secondary storage to supplement an existing infrastructure, or as a nearline storage device to improve backup and recovery times. Using the intuitive and integrated management GUI, the DSN-6000 Series Arrays can be seamlessly incorporated in both Physical and Virtual Server environments. High Availability The DSN-6000 Series can provide the failover and redundancy capabilities required for mission critical scenarios such as Virtual Machine (VM) shares, database hosting, Online Transactional Processing (OLTP), email applications, storage consolidation and other primary storage needs. It is equipped with fully redundant components for all major functions, such as RAID controllers, power supplies, fan modules, battery backup modules, and SAS JBOD expansion ports. The Hot-pluggable design is capable of providing uninterrupted services. In addition, the DSN-6000 Series incorporates advanced high availability features such as RAID 6 and RAID 60 support, writable snapshot, Microsoft Windows™ VSS support, and volume configuration restoration. These advanced features help to reduce or eliminate any system downtime. Unlike other vendors, D-Link’s DSN-6000 Series is able to upgrade to firmware without the system going offline. Both firmware image and volume handling are well protected by the redundant RAID controllers; when one RAID controller is down or has lost connection, the other RAID controller takes over its tasks immediately. This feature ensures that volumes and services are transferred seamlessly and simultaneously. Applications The optimised Input/Output Operations per second and unparalleled throughput are capable of providing run-time critical online services, such as Cloud storage, SQL, Exchange, and high-end surveillance storage. Furthermore, with its iSCSI interface, D-Link’s DSN-6000 Series is ideal for virtualisation environments – VMWare, Hyper-V, and Citrix. System administrators can install up to 32 Operating Systems onto the iSCSI system through the Boot-from-SAN functionality. With this feature, the multiple Operating Systems/Servers can be easily managed and protected by D-Link advanced data protection features, avoiding system downtime caused by single points of failure. Expansion Options The capacity of the DSN-6000 Series storage arrays can be easily expanded with the addition of the DSN-6020 Expansion Enclosure, which supports up to 12 SAS and SATA hard drives. Up to 9 DSN-6020 enclosures can be mounted in a single-controller configuration storage array to expand the overall capacity to 480TB, up to 5 DSN-6020 enclosures can be mounted in a dual-controller configuration storage array to expand the overall capacity to 288TB, and even higher capacity as larger hard drives are introduced. Green Energy Savings The DSN-6000 Series is equipped with D-Link Green features for saving power. A hard drive can be a very power-hungry component in a SAN. When properly configured, the power consumption of hard drives can be reduced to a minimum using the auto disk spin down feature. The DSN- 6000 Series systems monitor environmental temperatures to optimise the cooling mechanism. The fan modules respond only when needed. The power supply modules are all 80 PLUS power efficient, providing a more favorable power conversion rate. When combined, these power saving features help to greatly reduce energy consumption and increase the product’s lifespan. Actual product appearance may differ from the image displayed on this page
Datasheet
Description
D-Link’s DSN-6000 Series iSCSI SAN array is a fully redundant, data center-class network storage solution in a 2U rackmount form factor. The DSN-6000 Series currently supports 48TB of raw capacity using 4TB drives (and even greater capacity as larger disk drives become available), and overall scalability up to 480TB (for a single-controller configuration) and 288TB (for a dual-controller configuration) using additional DSN-6020 expansion JBODs. D-Link’s DSN-6000 Series provides 1GE or 10GE host interface connectivity which can handle over 200,000 I/O per second. The DSN-6000 Series storage architecture supports services for applications demanding high throughput, scalability and flexible storage planning. The DSN-6000 Series can be easily implemented as primary storage, as secondary storage to supplement an existing infrastructure, or as a nearline storage device to improve backup and recovery times. Using the intuitive and integrated management GUI, the DSN-6000 Series Arrays can be seamlessly incorporated in both Physical and Virtual Server environments. High Availability The DSN-6000 Series can provide the failover and redundancy capabilities required for mission critical scenarios such as Virtual Machine (VM) shares, database hosting, Online Transactional Processing (OLTP), email applications, storage consolidation and other primary storage needs. It is equipped with fully redundant components for all major functions, such as RAID controllers, power supplies, fan modules, battery backup modules, and SAS JBOD expansion ports. The Hot-pluggable design is capable of providing uninterrupted services. In addition, the DSN-6000 Series incorporates advanced high availability features such as RAID 6 and RAID 60 support, writable snapshot, Microsoft Windows™ VSS support, and volume configuration restoration. These advanced features help to reduce or eliminate any system downtime. Unlike other vendors, D-Link’s DSN-6000 Series is able to upgrade to firmware without the system going offline. Both firmware image and volume handling are well protected by the redundant RAID controllers; when one RAID controller is down or has lost connection, the other RAID controller takes over its tasks immediately. This feature ensures that volumes and services are transferred seamlessly and simultaneously. Applications The optimised Input/Output Operations per second and unparalleled throughput are capable of providing run-time critical online services, such as Cloud storage, SQL, Exchange, and high-end surveillance storage. Furthermore, with its iSCSI interface, D-Link’s DSN-6000 Series is ideal for virtualisation environments – VMWare, Hyper-V, and Citrix. System administrators can install up to 32 Operating Systems onto the iSCSI system through the Boot-from-SAN functionality. With this feature, the multiple Operating Systems/Servers can be easily managed and protected by D-Link advanced data protection features, avoiding system downtime caused by single points of failure. Expansion Options The capacity of the DSN-6000 Series storage arrays can be easily expanded with the addition of the DSN-6020 Expansion Enclosure, which supports up to 12 SAS and SATA hard drives. Up to 9 DSN-6020 enclosures can be mounted in a single-controller configuration storage array to expand the overall capacity to 480TB, up to 5 DSN-6020 enclosures can be mounted in a dual-controller configuration storage array to expand the overall capacity to 288TB, and even higher capacity as larger hard drives are introduced. Green Energy Savings The DSN-6000 Series is equipped with D-Link Green features for saving power. A hard drive can be a very power-hungry component in a SAN. When properly configured, the power consumption of hard drives can be reduced to a minimum using the auto disk spin down feature. The DSN- 6000 Series systems monitor environmental temperatures to optimise the cooling mechanism. The fan modules respond only when needed. The power supply modules are all 80 PLUS power efficient, providing a more favorable power conversion rate. When combined, these power saving features help to greatly reduce energy consumption and increase the product’s lifespan. Actual product appearance may differ from the image displayed on this page
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion JBOD for DSN-6110/6410 - DSN-6020 - D-Link Systems, Inc.
Irvine, CA, USA
Expansion JBOD for DSN-6110/6410
DSN-6020
Expansion JBOD for DSN-6110/6410 DSN-6020
D-Link’s DSN-6000 Series iSCSI SAN array is a fully redundant, data center-class network storage solution in a 2U rackmount form factor. The DSN-6000 Series currently supports 48TB of raw capacity using 4TB drives (and even greater capacity as larger disk drives become available), and overall scalability up to 480TB (for a single-controller configuration) and 288TB (for a dual-controller configuration) using additional DSN-6020 expansion JBODs. D-Link’s DSN-6000 Series provides 1GE or 10GE host interface connectivity which can handle over 200,000 I/O per second. The DSN-6000 Series storage architecture supports services for applications demanding high throughput, scalability and flexible storage planning. The DSN-6000 Series can be easily implemented as primary storage, as secondary storage to supplement an existing infrastructure, or as a nearline storage device to improve backup and recovery times. Using the intuitive and integrated management GUI, the DSN-6000 Series Arrays can be seamlessly incorporated in both Physical and Virtual Server environments. High Availability The DSN-6000 Series can provide the failover and redundancy capabilities required for mission critical scenarios such as Virtual Machine (VM) shares, database hosting, Online Transactional Processing (OLTP), email applications, storage consolidation and other primary storage needs. It is equipped with fully redundant components for all major functions, such as RAID controllers, power supplies, fan modules, battery backup modules, and SAS JBOD expansion ports. The Hot-pluggable design is capable of providing uninterrupted services. In addition, the DSN-6000 Series incorporates advanced high availability features such as RAID 6 and RAID 60 support, writable snapshot, Microsoft Windows™ VSS support, and volume configuration restoration. These advanced features help to reduce or eliminate any system downtime. Unlike other vendors, D-Link’s DSN-6000 Series is able to upgrade to firmware without the system going offline. Both firmware image and volume handling are well protected by the redundant RAID controllers; when one RAID controller is down or has lost connection, the other RAID controller takes over its tasks immediately. This feature ensures that volumes and services are transferred seamlessly and simultaneously. Applications The optimised Input/Output Operations per second and unparalleled throughput are capable of providing run-time critical online services, such as Cloud storage, SQL, Exchange, and high-end surveillance storage. Furthermore, with its iSCSI interface, D-Link’s DSN-6000 Series is ideal for virtualisation environments – VMWare, Hyper-V, and Citrix. System administrators can install up to 32 Operating Systems onto the iSCSI system through the Boot-from-SAN functionality. With this feature, the multiple Operating Systems/Servers can be easily managed and protected by D-Link advanced data protection features, avoiding system downtime caused by single points of failure. Expansion Options The capacity of the DSN-6000 Series storage arrays can be easily expanded with the addition of the DSN-6020 Expansion Enclosure, which supports up to 12 SAS and SATA hard drives. Up to 9 DSN-6020 enclosures can be mounted in a single-controller configuration storage array to expand the overall capacity to 480TB, up to 5 DSN-6020 enclosures can be mounted in a dual-controller configuration storage array to expand the overall capacity to 288TB, and even higher capacity as larger hard drives are introduced. Green Energy Savings The DSN-6000 Series is equipped with D-Link Green features for saving power. A hard drive can be a very power-hungry component in a SAN. When properly configured, the power consumption of hard drives can be reduced to a minimum using the auto disk spin down feature. The DSN- 6000 Series systems monitor environmental temperatures to optimise the cooling mechanism. The fan modules respond only when needed. The power supply modules are all 80 PLUS power efficient, providing a more favorable power conversion rate. When combined, these power saving features help to greatly reduce energy consumption and increase the product’s lifespan. Actual product appearance may differ from the image displayed on this page

D-Link’s DSN-6000 Series iSCSI SAN array is a fully redundant, data center-class network storage solution in a 2U rackmount form factor. The DSN-6000 Series currently supports 48TB of raw capacity using 4TB drives (and even greater capacity as larger disk drives become available), and overall scalability up to 480TB (for a single-controller configuration) and 288TB (for a dual-controller configuration) using additional DSN-6020 expansion JBODs. D-Link’s DSN-6000 Series provides 1GE or 10GE host interface connectivity which can handle over 200,000 I/O per second. The DSN-6000 Series storage architecture supports services for applications demanding high throughput, scalability and flexible storage planning. The DSN-6000 Series can be easily implemented as primary storage, as secondary storage to supplement an existing infrastructure, or as a nearline storage device to improve backup and recovery times. Using the intuitive and integrated management GUI, the DSN-6000 Series Arrays can be seamlessly incorporated in both Physical and Virtual Server environments.

High Availability

The DSN-6000 Series can provide the failover and redundancy capabilities required for mission critical scenarios such as Virtual Machine (VM) shares, database hosting, Online Transactional Processing (OLTP), email applications, storage consolidation and other primary storage needs. It is equipped with fully redundant components for all major functions, such as RAID controllers, power supplies, fan modules, battery backup modules, and SAS JBOD expansion ports. The Hot-pluggable design is capable of providing uninterrupted services. In addition, the DSN-6000 Series incorporates advanced high availability features such as RAID 6 and RAID 60 support, writable snapshot, Microsoft Windows™ VSS support, and volume configuration restoration. These advanced features help to reduce or eliminate any system downtime. Unlike other vendors, D-Link’s DSN-6000 Series is able to upgrade to firmware without the system going offline. Both firmware image and volume handling are well protected by the redundant RAID controllers; when one RAID controller is down or has lost connection, the other RAID controller takes over its tasks immediately. This feature ensures that volumes and services are transferred seamlessly and simultaneously.

Applications

The optimised Input/Output Operations per second and unparalleled throughput are capable of providing run-time critical online services, such as Cloud storage, SQL, Exchange, and high-end surveillance storage. Furthermore, with its iSCSI interface, D-Link’s DSN-6000 Series is ideal for virtualisation environments – VMWare, Hyper-V, and Citrix. System administrators can install up to 32 Operating Systems onto the iSCSI system through the Boot-from-SAN functionality. With this feature, the multiple Operating Systems/Servers can be easily managed and protected by D-Link advanced data protection features, avoiding system downtime caused by single points of failure.

Expansion Options

The capacity of the DSN-6000 Series storage arrays can be easily expanded with the addition of the DSN-6020 Expansion Enclosure, which supports up to 12 SAS and SATA hard drives. Up to 9 DSN-6020 enclosures can be mounted in a single-controller configuration storage array to expand the overall capacity to 480TB, up to 5 DSN-6020 enclosures can be mounted in a dual-controller configuration storage array to expand the overall capacity to 288TB, and even higher capacity as larger hard drives are introduced.

Green Energy Savings

The DSN-6000 Series is equipped with D-Link Green features for saving power. A hard drive can be a very power-hungry component in a SAN. When properly configured, the power consumption of hard drives can be reduced to a minimum using the auto disk spin down feature. The DSN- 6000 Series systems monitor environmental temperatures to optimise the cooling mechanism. The fan modules respond only when needed. The power supply modules are all 80 PLUS power efficient, providing a more favorable power conversion rate. When combined, these power saving features help to greatly reduce energy consumption and increase the product’s lifespan.

Actual product appearance may differ from the image displayed on this page

Supplier's Site Datasheet

Technical Specifications

  D-Link Systems, Inc.
Product Category Network Servers
Product Number DSN-6020
Product Name Expansion JBOD for DSN-6110/6410
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial AC101 Rackmount Edge Server - AC101 - OnLogic Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Processor Type Intel Core
View Details
TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
4U 18
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
ShareCenter Pro 1250, S-Series Network Storage, 4-Bay Desktop - DNS-1250-04 - D-Link Systems, Inc.
Specs
Server Type Applications / File Server
Form Factor Desktop / Pedestal
Operating Temperature 5 to 35 C (41 to 95 F)
View Details