Intel Corporation 1.3V 1.5V 2.5V BGA Embedded Microprocessor MPU GWIXP460BADT

Description
Network Proc 1.3V/1.5V/2.5V/3.3V 533MHz 544-Pin BGA Product overview: GWIXP460BADT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 1.5V, 2.5V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 1.5V, 2.5V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GWIXP460BADT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Network Proc 1.3V/1.5V/2.5V/3.3V 533MHz 544-Pin BGA Product overview: GWIXP460BADT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 1.5V, 2.5V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 1.5V, 2.5V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GWIXP460BADT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3V 1.5V 2.5V BGA Embedded Microprocessor MPU - 694-GWIXP460BADT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3V 1.5V 2.5V BGA Embedded Microprocessor MPU
694-GWIXP460BADT
1.3V 1.5V 2.5V BGA Embedded Microprocessor MPU 694-GWIXP460BADT
Network Proc 1.3V/1.5V/2.5V/3.3V 533MHz 544-Pin BGA Product overview: GWIXP460BADT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 1.5V, 2.5V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 1.5V, 2.5V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GWIXP460BADT can be used for catalog matching and distributor lookup.

Network Proc 1.3V/1.5V/2.5V/3.3V 533MHz 544-Pin BGA Product overview: GWIXP460BADT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 1.5V, 2.5V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 1.5V, 2.5V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GWIXP460BADT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1015420-GWIXP460BADT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1015420-GWIXP460BADT
Integrated Circuits (ICs) - Embedded - Microprocessors 1015420-GWIXP460BADT
Win Source Part Number: 1015420-GWIXP460BADT Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 ECCN: 5A002A1 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Intel Other Names: IRCINTGWIXP460BADT,2 156-GWIXP460BADT RoHS Status: RoHS non-compliant

Win Source Part Number: 1015420-GWIXP460BADT
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
ECCN: 5A002A1
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Intel
Other Names: IRCINTGWIXP460BADT,2156-GWIXP460BADT
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
GWIXP460BADT
Integrated Circuits (ICs) - Embedded - Microprocessors GWIXP460BADT
IC MPU INTEL 533MHZ PBGA544

IC MPU INTEL 533MHZ PBGA544

Supplier's Site
Microprocessors - GWIXP460BADT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
GWIXP460BADT
Microprocessors GWIXP460BADT
Intel® IXP45X Microprocessor IC Intel® IXP46x 1 Core, 32-Bit 533MHz 544-PBGA (35x35)

Intel® IXP45X Microprocessor IC Intel® IXP46x 1 Core, 32-Bit 533MHz 544-PBGA (35x35)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-GWIXP460BADT 1015420-GWIXP460BADT GWIXP460BADT GWIXP460BADT
Product Name 1.3V 1.5V 2.5V BGA Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC
Microprocessor Family IntelR IXP45X Intel® IXP45x
Package Type Other; 544-BBGA BGA; Other; 544-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
10 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details