Texas Instruments Integrated Circuits (ICs) - Embedded - Microprocessors AM2732ADRFGAZCER

Description
Win Source Part Number: 1044519-AM2732ADRFGA ZCER Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-R5F Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: C66x RAM Controllers: DDR Graphics Acceleration: Yes Ethernet: 10/100Mbps (1) Voltage - I/O: 1.8V, 3.3V Package: Tape & Reel (TR) Additional Interfaces: CANbus, EMIF, I²C, QSPI, SPI, UART/USART Standard Package: 1,000 Package / Case: 285-LFBGA Supplier Device Package: 285-NFBGA (13x13) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 85 pct. HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-AM2732ADRFGAZCER TR
Request a Quote Datasheet
Description
Win Source Part Number: 1044519-AM2732ADRFGA ZCER Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-R5F Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: C66x RAM Controllers: DDR Graphics Acceleration: Yes Ethernet: 10/100Mbps (1) Voltage - I/O: 1.8V, 3.3V Package: Tape & Reel (TR) Additional Interfaces: CANbus, EMIF, I²C, QSPI, SPI, UART/USART Standard Package: 1,000 Package / Case: 285-LFBGA Supplier Device Package: 285-NFBGA (13x13) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 85 pct. HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-AM2732ADRFGAZCER TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1044519-AM2732ADRFGAZCER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1044519-AM2732ADRFGAZCER
Integrated Circuits (ICs) - Embedded - Microprocessors 1044519-AM2732ADRFGAZCER
Win Source Part Number: 1044519-AM2732ADRFGA ZCER Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-R5F Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: C66x RAM Controllers: DDR Graphics Acceleration: Yes Ethernet: 10/100Mbps (1) Voltage - I/O: 1.8V, 3.3V Package: Tape & Reel (TR) Additional Interfaces: CANbus, EMIF, I²C, QSPI, SPI, UART/USART Standard Package: 1,000 Package / Case: 285-LFBGA Supplier Device Package: 285-NFBGA (13x13) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 85 pct. HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-AM2732ADRFGAZCER TR

Win Source Part Number: 1044519-AM2732ADRFGAZCER
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Sitara™
Core Processor: ARM® Cortex®-R5F
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: C66x
RAM Controllers: DDR
Graphics Acceleration: Yes
Ethernet: 10/100Mbps (1)
Voltage - I/O: 1.8V, 3.3V
Package: Tape & Reel (TR)
Additional Interfaces: CANbus, EMIF, I²C, QSPI, SPI, UART/USART
Standard Package: 1,000
Package / Case: 285-LFBGA
Supplier Device Package: 285-NFBGA (13x13)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 5A992C
Fake Threat In the Open Market: 85 pct.
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-AM2732ADRFGAZCERTR

Buy Now
400MHZ Embedded Microprocessor MPU - 694-AM2732ADRFGAZCER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-AM2732ADRFGAZCER
400MHZ Embedded Microprocessor MPU 694-AM2732ADRFGAZCER
IC MPU SITARA 400MHZ 285NFBGA Product overview: AM2732ADRFGAZCER from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM2732ADRFGAZCER can be used for catalog matching and distributor lookup.

IC MPU SITARA 400MHZ 285NFBGA Product overview: AM2732ADRFGAZCER from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM2732ADRFGAZCER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-AM2732ADRFGAZCERTR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-R5F Microprocessor IC Sitara™ 2 Core, 32-Bit 400MHz 285-NFBGA (13x13)

ARM® Cortex®-R5F Microprocessor IC Sitara™ 2 Core, 32-Bit 400MHz 285-NFBGA (13x13)

Buy Now Datasheet
Embedded - Microprocessors - AM2732ADRFGAZCER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM2732ADRFGAZCER
Embedded - Microprocessors AM2732ADRFGAZCER
DUAL-CORE ARM CORTEX-R5F BASED M

DUAL-CORE ARM CORTEX-R5F BASED M

Supplier's Site Datasheet
Microprocessors - AM2732ADRFGAZCER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM2732ADRFGAZCER
Microprocessors AM2732ADRFGAZCER
ARM® Cortex®-R5F Microprocessor IC Sitara™ 2 Core, 32-Bit 400MHz 285-NFBGA (13x13)

ARM® Cortex®-R5F Microprocessor IC Sitara™ 2 Core, 32-Bit 400MHz 285-NFBGA (13x13)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM2732ADRFGAZCER
Integrated Circuits (ICs) - Embedded - Microprocessors AM2732ADRFGAZCER
IC MPU SITARA 400MHZ 285NFBGA

IC MPU SITARA 400MHZ 285NFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1044519-AM2732ADRFGAZCER 694-AM2732ADRFGAZCER 296-AM2732ADRFGAZCERTR-ND AM2732ADRFGAZCER AM2732ADRFGAZCER AM2732ADRFGAZCER
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 400MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.2|1.8|3.3 1.8V; 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Other; Tape & Reel (TR) Other; 285-LFBGA BGA; Other; 285-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3892 Sitara Processor - AM3892CCYG135 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details