Rochester Electronics Microprocessors EN80C186EB-20

Description
80C186 Microprocessor IC i186 1 Core, 16-Bit 20MHz 84-PLCC
Description
80C186 Microprocessor IC i186 1 Core, 16-Bit 20MHz 84-PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The EN80C186EB-20 is a 16-bit high-integration embedded microprocessor from Quarktwin Technology Ltd. It features a static CPU core and an enhanced chip select decode unit, which improves performance and flexibility in embedded applications. The processor supports two independent serial channels and includes multiple I/O ports, making it suitable for various interfacing needs. Additionally, it offers low power modes, including idle and powerdown states, which can be beneficial for energy-efficient designs. The device is manufactured to meet or exceed original equipment manufacturer specifications, ensuring reliability and quality for critical applications.

Datasheet Summary
Powered by GS/AI

The EN80C186EB-20 is a 16-bit high-integration embedded microprocessor from Quarktwin Technology Ltd. It features a static CPU core and an enhanced chip select decode unit, which improves performance and flexibility in embedded applications. The processor supports two independent serial channels and includes multiple I/O ports, making it suitable for various interfacing needs. Additionally, it offers low power modes, including idle and powerdown states, which can be beneficial for energy-efficient designs. The device is manufactured to meet or exceed original equipment manufacturer specifications, ensuring reliability and quality for critical applications.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - EN80C186EB-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EN80C186EB-20
Microprocessors EN80C186EB-20
80C186 Microprocessor IC i186 1 Core, 16-Bit 20MHz 84-PLCC

80C186 Microprocessor IC i186 1 Core, 16-Bit 20MHz 84-PLCC

Buy Now Datasheet
Embedded - Microprocessors - EN80C186EB-20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EN80C186EB-20
Embedded - Microprocessors EN80C186EB-20
MICROPROCESSOR

MICROPROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number EN80C186EB-20 EN80C186EB-20
Product Name Microprocessors Embedded - Microprocessors
Data Bus 16-Bit; 1 Core, 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-bit 5MHz Embedded Microprocessor MPU - 694-CDP1805ACDX - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8-Bit
Supply Voltage 5
Pin Count 40
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780 pin FC PBGA
View Details